MaxLinear, Inc. Interface - Interface - UARTs (Universal Asynchronous Receiver Transmitter) - XR16C2850CJ XR16C2850CJ

Description
Manufacturer: Exar Corporation Win Source Part Number: 1282221-XR16C2850CJ Manufacturer Homepage: www.exar.com Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Exar Corporation Win Source Part Number: 1282221-XR16C2850CJ Manufacturer Homepage: www.exar.com Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - UARTs (Universal Asynchronous Receiver Transmitter) - XR16C2850CJ - 1282221-XR16C2850CJ - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - UARTs (Universal Asynchronous Receiver Transmitter) - XR16C2850CJ
1282221-XR16C2850CJ
Interface - Interface - UARTs (Universal Asynchronous Receiver Transmitter) - XR16C2850CJ 1282221-XR16C2850CJ
Manufacturer: Exar Corporation Win Source Part Number: 1282221-XR16C2850CJ Manufacturer Homepage: www.exar.com Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited

Manufacturer: Exar Corporation
Win Source Part Number: 1282221-XR16C2850CJ
Manufacturer Homepage: www.exar.com
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited

Buy Now
Interface Transceiver IC - 714-XR16C2850CJ - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Interface Transceiver IC
714-XR16C2850CJ
Interface Transceiver IC 714-XR16C2850CJ
SIPEX VIDEO AMP 1 CHANNEL 1 FUNC Product overview: XR16C2850CJ from Sipex is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Universal Asynchronous Receiver Transmitters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 714-XR16C2850CJ can be used for catalog matching and distributor lookup.

SIPEX VIDEO AMP 1 CHANNEL 1 FUNC Product overview: XR16C2850CJ from Sipex is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Universal Asynchronous Receiver Transmitters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 714-XR16C2850CJ can be used for catalog matching and distributor lookup.

Supplier's Site
UARTs (Universal Asynchronous Receiver Transmitter) - XR16C2850CJ - ODG (Origin Data Global)
Shenzhen, China
UARTs (Universal Asynchronous Receiver Transmitter)
XR16C2850CJ
UARTs (Universal Asynchronous Receiver Transmitter) XR16C2850CJ
SIPEX VIDEO AMP 1 CHANNEL 1 FUNC

SIPEX VIDEO AMP 1 CHANNEL 1 FUNC

Supplier's Site Datasheet
UARTs (Universal Asynchronous Receiver Transmitter) - XR16C2850CJ - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
UARTs (Universal Asynchronous Receiver Transmitter)
XR16C2850CJ
UARTs (Universal Asynchronous Receiver Transmitter) XR16C2850CJ
UART IC 2 Channel RS232, RS485 128 Byte 44-PLCC

UART IC 2 Channel RS232, RS485 128 Byte 44-PLCC

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 1282221-XR16C2850CJ 714-XR16C2850CJ XR16C2850CJ XR16C2850CJ
Product Name Interface - Interface - UARTs (Universal Asynchronous Receiver Transmitter) - XR16C2850CJ Interface Transceiver IC UARTs (Universal Asynchronous Receiver Transmitter) UARTs (Universal Asynchronous Receiver Transmitter)
Device Type Transceiver Receiver; UART
Supply Voltage Other; 5V Other; 5V Other; 5V
Data Rate 6250 kbps 6250 kbps 6250 kbps
Unlock Full Specs
to access all available technical data

Similar Products

Driver Ic; Supply Voltage Min Allegro Microsystems - 01F263 - Newark, An Avnet Company
Specs
Supply Voltage Other; 4.5V
# of Devices 1 #
View Details
Interface module - 289-556 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details
Line Interface ICs - 1900846 - RS Components, Ltd.
Specs
Technology RS422; RS485
Device Type Line / Bus Driver; Receiver; Transceiver; Driver & Receiver
Features RoHS; ESD Protected
View Details
DS485 Low-Power RS-485/RS-422 Multipoint Transceiver - DS485MX/NOPB - Texas Instruments
Specs
Technology RS422; RS485
Device Type Transceiver
Features RoHS
View Details
3 suppliers