MaxLinear, Inc. Interface - Interface - UARTs (Universal Asynchronous Receiver Transmitter) - ST16C654CJ68TR-F ST16C654CJ68TR-F

Description
Manufacturer: Exar Corporation Win Source Part Number: 047299-ST16C654CJ68T R-F Packaging: Reel - TR Features: Internal Oscillator, Timer/Counter Mounting: SMD (SMT) Protocol: RS232 Number of Channels: 4, QUART Data Rate (Max): 1.5Mbps FIFO's: 64 Byte With Auto Flow Control: Yes With IrDA Encoder/Decoder: Yes With False Start Bit Detection: Yes With Modem Control: Yes Categories: Integrated Circuits Status: Active Case / Package: 68-PLCC (24.23x24.23) Supply Voltage - Operating: 2.97 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Exar Corporation Win Source Part Number: 047299-ST16C654CJ68T R-F Packaging: Reel - TR Features: Internal Oscillator, Timer/Counter Mounting: SMD (SMT) Protocol: RS232 Number of Channels: 4, QUART Data Rate (Max): 1.5Mbps FIFO's: 64 Byte With Auto Flow Control: Yes With IrDA Encoder/Decoder: Yes With False Start Bit Detection: Yes With Modem Control: Yes Categories: Integrated Circuits Status: Active Case / Package: 68-PLCC (24.23x24.23) Supply Voltage - Operating: 2.97 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - UARTs (Universal Asynchronous Receiver Transmitter) - ST16C654CJ68TR-F - 047299-ST16C654CJ68TR-F - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - UARTs (Universal Asynchronous Receiver Transmitter) - ST16C654CJ68TR-F
047299-ST16C654CJ68TR-F
Interface - Interface - UARTs (Universal Asynchronous Receiver Transmitter) - ST16C654CJ68TR-F 047299-ST16C654CJ68TR-F
Manufacturer: Exar Corporation Win Source Part Number: 047299-ST16C654CJ68T R-F Packaging: Reel - TR Features: Internal Oscillator, Timer/Counter Mounting: SMD (SMT) Protocol: RS232 Number of Channels: 4, QUART Data Rate (Max): 1.5Mbps FIFO's: 64 Byte With Auto Flow Control: Yes With IrDA Encoder/Decoder: Yes With False Start Bit Detection: Yes With Modem Control: Yes Categories: Integrated Circuits Status: Active Case / Package: 68-PLCC (24.23x24.23) Supply Voltage - Operating: 2.97 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited

Manufacturer: Exar Corporation
Win Source Part Number: 047299-ST16C654CJ68TR-F
Packaging: Reel - TR
Features: Internal Oscillator, Timer/Counter
Mounting: SMD (SMT)
Protocol: RS232
Number of Channels: 4, QUART
Data Rate (Max): 1.5Mbps
FIFO's: 64 Byte
With Auto Flow Control: Yes
With IrDA Encoder/Decoder: Yes
With False Start Bit Detection: Yes
With Modem Control: Yes
Categories: Integrated Circuits
Status: Active
Case / Package: 68-PLCC (24.23x24.23)
Supply Voltage - Operating: 2.97 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
3.3V 5V Interface Transceiver IC - 714-ST16C654CJ68TR-F - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
3.3V 5V Interface Transceiver IC
714-ST16C654CJ68TR-F
3.3V 5V Interface Transceiver IC 714-ST16C654CJ68TR-F
UART 4-CH 64byte FIFO 3.3V/5V 68-Pin PLCC T/R Product overview: ST16C654CJ68TR-F from Exar is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 5V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 3.3V, 5V, Interface Transceiver IC, Universal Asynchronous Receiver Transmitters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 714-ST16C654CJ68TR-F can be used for catalog matching and distributor lookup.

UART 4-CH 64byte FIFO 3.3V/5V 68-Pin PLCC T/R Product overview: ST16C654CJ68TR-F from Exar is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 5V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 3.3V, 5V, Interface Transceiver IC, Universal Asynchronous Receiver Transmitters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 714-ST16C654CJ68TR-F can be used for catalog matching and distributor lookup.

Supplier's Site
UART Interface IC - ST16C654CJ68TR-F - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
UART Interface IC
ST16C654CJ68TR-F
UART Interface IC ST16C654CJ68TR-F
UART Interface IC QUAD UARTW/64BYTE FIFO

UART Interface IC QUAD UARTW/64BYTE FIFO

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number 047299-ST16C654CJ68TR-F 714-ST16C654CJ68TR-F ST16C654CJ68TR-F
Product Name Interface - Interface - UARTs (Universal Asynchronous Receiver Transmitter) - ST16C654CJ68TR-F 3.3V 5V Interface Transceiver IC UART Interface IC
Supply Voltage Other; 2.97 V ~ 5.5 V
Data Rate 1500 kbps 1500 kbps 1500 to ? kbps
Package Type PLCC; 68-PLCC (24.23x24.23) PLCC
Unlock Full Specs
to access all available technical data

Similar Products

LVDS Interface Ics - 1906264 - RS Components, Ltd.
Specs
Technology LVDS
Device Type Line / Bus Driver; Transmitter; Transmitter
Features RoHS
View Details
Interface module - 289-550 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details