IC UART 2.90V - 5.5V 48TQFP Product overview: ST16C650ACQ48TR-F from MaxLinear is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.90V, 5.5V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 2.90V, 5.5V, Interface Transceiver IC, Universal Asynchronous Receiver Transmitters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 714-ST16C650ACQ48TR-
UART IC 1, UART Channel RS232, RS422, RS485 32 Byte 48-TQFP (7x7)
Manufacturer: MaxLinear Inc
Win Source Part Number: 935165-ST16C650ACQ48
Features: UART IC 1, UART Channel RS232, RS422, RS485 32 Byte 48-TQFP (7x7)
Package: 48-TQFP
Package: Reel - TR
Mounting: Surface Mount
Part Status: Discontinued at Digi-Key
Categories: Integrated Circuits (ICs)
Case / Package: 48-TQFP (7x7)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance
Quantity per package: 1500
MSL Level: 3 (168 Hours)
HTSUS: 8542.39.0001
UART IC 1, UART Channel RS232, RS422, RS485 32 Byte 48-TQFP (7x7)
IC UART 2.90V - 5.5V 48TQFP
IC UART 2.90V - 5.5V 48TQFP
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 714-ST16C650ACQ48TR-F | ST16C650ACQ48TR-F-ND | 935165-ST16C650ACQ48TR-F | ST16C650ACQ48TR-F | ST16C650ACQ48TR-F | ST16C650ACQ48TR-F |
| Product Name | 2.90V 5.5V Interface Transceiver IC | UARTs (Universal Asynchronous Receiver Transmitter) | Interface - Interface - UARTs (Universal Asynchronous Receiver Transmitter) - ST16C650ACQ48TR-F | UARTs (Universal Asynchronous Receiver Transmitter) | UARTs (Universal Asynchronous Receiver Transmitter) | Integrated Circuits (ICs) - Interface - UARTs (Universal Asynchronous Receiver Transmitter) |
| Device Type | Transceiver | Receiver; UART | Receiver; UART | Receiver; Sensor Interface | ||
| Features | RoHS | RoHS | RoHS | |||
| Supply Voltage | Other; 2.9V ~ 5.5V | Other; 2.9V ~ 5.5V | Other; 2.9V ~ 5.5V | Other; 2.9V ~ 5.5V | Other | |
| Data Rate | 3125 kbps | 3125 kbps | 3125 kbps | 3125 kbps |