MaxLinear, Inc. Interface - UARTs (Universal Asynchronous Receiver Transmitter) ST16C650ACQ48TR-F

Description
IC UART 2.90V - 5.5V 48TQFP
Datasheet
Description
IC UART 2.90V - 5.5V 48TQFP
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
Interface - UARTs (Universal Asynchronous Receiver Transmitter)
ST16C650ACQ48TR-F
Interface - UARTs (Universal Asynchronous Receiver Transmitter) ST16C650ACQ48TR-F
IC UART 2.90V - 5.5V 48TQFP

IC UART 2.90V - 5.5V 48TQFP

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited
Product Category Network and Communication Chips
Product Number ST16C650ACQ48TR-F
Product Name Interface - UARTs (Universal Asynchronous Receiver Transmitter)
Device Type Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

KBMPS060265 - KBMPS060265 - KRYTAR, Inc.
Specs
Device Type Beamformers
Operating Frequency 6000 to 26500 MHz
View Details
RF Amplifiers - CMD305P3 - ODG (Origin Data Global)
Specs
Technology General Purpose
Supply Voltage Other; 3V ~ 5.25V
Package Type 16-VFQFN Exposed Pad
View Details
Radio module 450MHz - AS-XBEE-450MHZ-WW-UFLSMA-00 - ArduSimple
Specs
Device Type Receiver
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
GPS Antennas - 8968314 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology GPS
Features RoHS
View Details