UART IC 1, UART Channel RS232, RS422, RS485 32 Byte 44-PLCC (16.59x16.59)
Manufacturer: Exar Corporation
Win Source Part Number: 795507-ST16C650ACJ44
Packaging: Reel package
Features: Internal Oscillator, Printer Port, Timer/Counter
Package: 44-LCC (J-Lead)
Mounting: SMD
Operating Supply Voltage: 2.9 V ~ 5.5 V
Protocol: RS232, RS422, RS485
Number of Channels: 1, UART
FIFO's: 32 Byte
With Auto Flow Control: Yes
With IrDA Encoder/Decoder: Yes
With False Start Bit Detection: Yes
With Modem Control: Yes
Family Name: ST16C650A
Categories: Integrated Circuits (ICs)
Manufacturer Package: 44-PLCC (16.58x16.58)
Data Rate (Maximum): 3.125Mbps
Alternative Parts (Cross-Reference): ST16C650ACJ44; ST16C650ACQ48TR-F; ST16C650ACQ48-F; ST16C650ACQ48;
Introduction Date: February 06, 1998
ECCN: EAR99
Estimated EOL Date: 2028
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited
IC UART FIFO 32B 44PLCC Product overview: ST16C650ACJ44TR-F from MaxLinear is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Universal Asynchronous Receiver Transmitters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 714-ST16C650ACJ44TR-
UART Interface IC UART W/32BYTE FIFO
IC UART FIFO 32B 44PLCC
IC UART FIFO 32B 44PLCC
UART IC 1, UART Channel RS232, RS422, RS485 32 Byte 44-PLCC (16.59x16.59)
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | ST16C650ACJ44TR-F-ND | 795507-ST16C650ACJ44TR-F | 714-ST16C650ACJ44TR-F | ST16C650ACJ44TR-F | ST16C650ACJ44TR-F | ST16C650ACJ44TR-F | ST16C650ACJ44TR-F |
| Product Name | UARTs (Universal Asynchronous Receiver Transmitter) | Interface - Interface - UARTs (Universal Asynchronous Receiver Transmitter) - ST16C650ACJ44TR-F | Interface Transceiver IC | UART Interface IC | UARTs (Universal Asynchronous Receiver Transmitter) | Integrated Circuits (ICs) - Interface - UARTs (Universal Asynchronous Receiver Transmitter) | UARTs (Universal Asynchronous Receiver Transmitter) |
| Technology | RS232; RS422; RS485 | RS232; RS422; RS485; RS232, RS422, RS485 | RS232; RS422; RS485; RS232, RS422, RS485 | ||||
| Device Type | Receiver; UART | Transceiver | Receiver; Sensor Interface | Receiver; UART | |||
| Features | RoHS | RoHS | RoHS | RoHS | |||
| Supply Voltage | Other; 2.9V ~ 5.5V | Other; 2.9 V ~ 5.5 V | Other; 2.9V ~ 5.5V | Other; 2.9V ~ 5.5V | Other | Other; 2.9V ~ 5.5V | |
| Data Rate | 3125 kbps | 3125 kbps | 3125 kbps | 3125 kbps | 3125 kbps |