UART IC 1, UART Channel 16 Byte 48-TQFP (7x7)
Manufacturer: MaxLinear, Inc.
Win Source Part Number: 802130-ST16C580CQ48-
Packaging: Tray
Mounting Style: SMD
Features: Timer/Counter
Number of Channels: 1, UART
FIFO's: 16 Byte
With Auto Flow Control: Yes
With IrDA Encoder/Decoder: Yes
With False Start Bit Detection: Yes
With Modem Control: Yes
Part Status: Obsolete (End Of Life)
Supplier Device Package: 48-TQFP (7x7)
Manufacturer Package: 48-TQFP
Data Rate (Maximum): 1.5Mbps
Popularity: High
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 250
MSL Level: 3 (168 Hours)
Supply Voltage (V): 2.97V ~ 5.5V
IC UART FIFO 16B 48TQFP Product overview: ST16C580CQ48-F from MaxLinear is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Universal Asynchronous Receiver Transmitters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 714-ST16C580CQ48-F can be used for catalog matching and distributor lookup.
IC UART FIFO 16B 48TQFP
UART IC 1, UART Channel 16 Byte 48-TQFP (7x7)
IC UART FIFO 16B 48TQFP
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | ST16C580CQ48-F-ND | 802130-ST16C580CQ48-F | 714-ST16C580CQ48-F | ST16C580CQ48-F | ST16C580CQ48-F | ST16C580CQ48-F |
| Product Name | UARTs (Universal Asynchronous Receiver Transmitter) | Interface - Interface - UARTs (Universal Asynchronous Receiver Transmitter) - ST16C580CQ48-F | Interface Transceiver IC | UARTs (Universal Asynchronous Receiver Transmitter) | UARTs (Universal Asynchronous Receiver Transmitter) | Integrated Circuits (ICs) - Interface - UARTs (Universal Asynchronous Receiver Transmitter) |
| Device Type | Receiver; UART | Transceiver | Receiver; UART | Receiver; Sensor Interface | ||
| Supply Voltage | Other; 2.97V ~ 5.5V | Other; 2.97V ~ 5.5V | Other; 2.97V ~ 5.5V | Other; 2.97V ~ 5.5V | Other; 2.97V ~ 5.5V | Other |
| Data Rate | 1500 kbps | 1500 kbps | 1500 kbps | 1500 kbps | 1500 kbps |