MaxLinear, Inc. Interface - Interface - UARTs (Universal Asynchronous Receiver Transmitter) - ST16C552IJ68-F ST16C552IJ68-F

Description
Manufacturer: Exar Corporation Win Source Part Number: 047292-ST16C552IJ68- F Packaging: Tube/Rail Features: Configurable GPIO, Printer Port, Timer/Counter Mounting: SMD (SMT) Number of Channels: 2, DUART Data Rate (Max): 1.5Mbps FIFO's: 16 Byte With False Start Bit Detection: Yes With Modem Control: Yes Categories: Integrated Circuits Status: Active Case / Package: 68-PLCC (24.23x24.23) Supply Voltage - Operating: 2.97 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Exar Corporation Win Source Part Number: 047292-ST16C552IJ68- F Packaging: Tube/Rail Features: Configurable GPIO, Printer Port, Timer/Counter Mounting: SMD (SMT) Number of Channels: 2, DUART Data Rate (Max): 1.5Mbps FIFO's: 16 Byte With False Start Bit Detection: Yes With Modem Control: Yes Categories: Integrated Circuits Status: Active Case / Package: 68-PLCC (24.23x24.23) Supply Voltage - Operating: 2.97 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - UARTs (Universal Asynchronous Receiver Transmitter) - ST16C552IJ68-F - 047292-ST16C552IJ68-F - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - UARTs (Universal Asynchronous Receiver Transmitter) - ST16C552IJ68-F
047292-ST16C552IJ68-F
Interface - Interface - UARTs (Universal Asynchronous Receiver Transmitter) - ST16C552IJ68-F 047292-ST16C552IJ68-F
Manufacturer: Exar Corporation Win Source Part Number: 047292-ST16C552IJ68- F Packaging: Tube/Rail Features: Configurable GPIO, Printer Port, Timer/Counter Mounting: SMD (SMT) Number of Channels: 2, DUART Data Rate (Max): 1.5Mbps FIFO's: 16 Byte With False Start Bit Detection: Yes With Modem Control: Yes Categories: Integrated Circuits Status: Active Case / Package: 68-PLCC (24.23x24.23) Supply Voltage - Operating: 2.97 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited

Manufacturer: Exar Corporation
Win Source Part Number: 047292-ST16C552IJ68-F
Packaging: Tube/Rail
Features: Configurable GPIO, Printer Port, Timer/Counter
Mounting: SMD (SMT)
Number of Channels: 2, DUART
Data Rate (Max): 1.5Mbps
FIFO's: 16 Byte
With False Start Bit Detection: Yes
With Modem Control: Yes
Categories: Integrated Circuits
Status: Active
Case / Package: 68-PLCC (24.23x24.23)
Supply Voltage - Operating: 2.97 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
UARTs (Universal Asynchronous Receiver Transmitter) - 1016-1664-ND - DigiKey
Thief River Falls, MN, United States
UARTs (Universal Asynchronous Receiver Transmitter)
1016-1664-ND
UARTs (Universal Asynchronous Receiver Transmitter) 1016-1664-ND
UART IC 2, DUART Channel 16 Byte 68-PLCC (24.23x24.23)

UART IC 2, DUART Channel 16 Byte 68-PLCC (24.23x24.23)

Buy Now Datasheet
Dual Interface Transceiver IC - 714-ST16C552IJ68-F - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Dual Interface Transceiver IC
714-ST16C552IJ68-F
Dual Interface Transceiver IC 714-ST16C552IJ68-F
IC UART FIFO 16B DUAL 68PLCC Product overview: ST16C552IJ68-F from MaxLinear is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Dual, Interface Transceiver IC, Universal Asynchronous Receiver Transmitters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 714-ST16C552IJ68-F can be used for catalog matching and distributor lookup.

IC UART FIFO 16B DUAL 68PLCC Product overview: ST16C552IJ68-F from MaxLinear is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Dual, Interface Transceiver IC, Universal Asynchronous Receiver Transmitters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 714-ST16C552IJ68-F can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
UARTs (Universal Asynchronous Receiver Transmitter) - ST16C552IJ68-F - ODG (Origin Data Global)
Shenzhen, China
UARTs (Universal Asynchronous Receiver Transmitter)
ST16C552IJ68-F
UARTs (Universal Asynchronous Receiver Transmitter) ST16C552IJ68-F
IC UART FIFO 16B DUAL 68PLCC

IC UART FIFO 16B DUAL 68PLCC

Supplier's Site Datasheet
Integrated Circuits (ICs) - Interface - UARTs (Universal Asynchronous Receiver Transmitter) - ST16C552IJ68-F - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - UARTs (Universal Asynchronous Receiver Transmitter)
ST16C552IJ68-F
Integrated Circuits (ICs) - Interface - UARTs (Universal Asynchronous Receiver Transmitter) ST16C552IJ68-F
IC UART FIFO 16B DUAL 68PLCC

IC UART FIFO 16B DUAL 68PLCC

Supplier's Site
UARTs (Universal Asynchronous Receiver Transmitter) - ST16C552IJ68-F - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
UARTs (Universal Asynchronous Receiver Transmitter)
ST16C552IJ68-F
UARTs (Universal Asynchronous Receiver Transmitter) ST16C552IJ68-F
UART IC 2, DUART Channel 16 Byte 68-PLCC (24.23x24.23)

UART IC 2, DUART Channel 16 Byte 68-PLCC (24.23x24.23)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 047292-ST16C552IJ68-F 1016-1664-ND 714-ST16C552IJ68-F ST16C552IJ68-F ST16C552IJ68-F ST16C552IJ68-F
Product Name Interface - Interface - UARTs (Universal Asynchronous Receiver Transmitter) - ST16C552IJ68-F UARTs (Universal Asynchronous Receiver Transmitter) Dual Interface Transceiver IC UARTs (Universal Asynchronous Receiver Transmitter) Integrated Circuits (ICs) - Interface - UARTs (Universal Asynchronous Receiver Transmitter) UARTs (Universal Asynchronous Receiver Transmitter)
Supply Voltage Other; 2.97 V ~ 5.5 V Other; 2.97V ~ 5.5V Other; 2.97V ~ 5.5V Other; 2.97V ~ 5.5V Other Other; 2.97V ~ 5.5V
Data Rate 1500 kbps 1500 kbps 1500 kbps 1500 kbps 1500 kbps
Package Type PLCC; 68-PLCC (24.23x24.23) 68-LCC (J-Lead) Tube 68-LCC (J-Lead) 68-LCC (J-Lead)
Unlock Full Specs
to access all available technical data

Similar Products

SOIC Interface Transceiver IC - 754-A4944GLWTR-T - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
View Details
2 suppliers
Interface Transceiver IC - 702-SI3010-F-FS - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 3V ~ 3.6V
View Details
4 suppliers
Interface - Specialized - AD9883AKSTZ-140 - Lingto Electronic Limited
Specs
Technology Analog
Device Type Sensor Interface
Package Type QFP; 80-LQFP
View Details
Type 38.21 - Timed interface modules - EMR & SSR - 382101250060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details