MaxLinear, Inc. Dual Interface Transceiver IC ST16C552ACJ68TR-F

Description
IC UART FIFO 16B DUAL 68PLCC Product overview: ST16C552ACJ68TR-F from MaxLinear is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Dual, Interface Transceiver IC, Universal Asynchronous Receiver Transmitters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 714-ST16C552ACJ68TR- F can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC UART FIFO 16B DUAL 68PLCC Product overview: ST16C552ACJ68TR-F from MaxLinear is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Dual, Interface Transceiver IC, Universal Asynchronous Receiver Transmitters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 714-ST16C552ACJ68TR- F can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dual Interface Transceiver IC - 714-ST16C552ACJ68TR-F - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Dual Interface Transceiver IC
714-ST16C552ACJ68TR-F
Dual Interface Transceiver IC 714-ST16C552ACJ68TR-F
IC UART FIFO 16B DUAL 68PLCC Product overview: ST16C552ACJ68TR-F from MaxLinear is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Dual, Interface Transceiver IC, Universal Asynchronous Receiver Transmitters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 714-ST16C552ACJ68TR- F can be used for catalog matching and distributor lookup.

IC UART FIFO 16B DUAL 68PLCC Product overview: ST16C552ACJ68TR-F from MaxLinear is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Dual, Interface Transceiver IC, Universal Asynchronous Receiver Transmitters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 714-ST16C552ACJ68TR-F can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Interface - Interface - UARTs (Universal Asynchronous Receiver Transmitter) - ST16C552ACJ68TR-F - 809997-ST16C552ACJ68TR-F - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - UARTs (Universal Asynchronous Receiver Transmitter) - ST16C552ACJ68TR-F
809997-ST16C552ACJ68TR-F
Interface - Interface - UARTs (Universal Asynchronous Receiver Transmitter) - ST16C552ACJ68TR-F 809997-ST16C552ACJ68TR-F
Manufacturer: MaxLinear, Inc. Win Source Part Number: 809997-ST16C552ACJ68 TR-F Packaging: Reel Mounting Style: SMD Features: Configurable GPIO, Printer Port, Timer/Counter Number of Channels: 2, DUART FIFO's: 16 Byte With False Start Bit Detection: Yes With Modem Control: Yes Part Status: Obsolete (End Of Life) Supplier Device Package: 68-PLCC (24.23x24.23) Manufacturer Package: 68-LCC (J-Lead) Data Rate (Maximum): 1.5Mbps Popularity: Medium Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 250 MSL Level: 3 (168 Hours) Supply Voltage (V): 2.97V ~ 5.5V

Manufacturer: MaxLinear, Inc.
Win Source Part Number: 809997-ST16C552ACJ68TR-F
Packaging: Reel
Mounting Style: SMD
Features: Configurable GPIO, Printer Port, Timer/Counter
Number of Channels: 2, DUART
FIFO's: 16 Byte
With False Start Bit Detection: Yes
With Modem Control: Yes
Part Status: Obsolete (End Of Life)
Supplier Device Package: 68-PLCC (24.23x24.23)
Manufacturer Package: 68-LCC (J-Lead)
Data Rate (Maximum): 1.5Mbps
Popularity: Medium
Fake Threat In the Open Market: 79 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 250
MSL Level: 3 (168 Hours)
Supply Voltage (V): 2.97V ~ 5.5V

Buy Now
UARTs (Universal Asynchronous Receiver Transmitter) - ST16C552ACJ68TR-F-ND - DigiKey
Thief River Falls, MN, United States
UARTs (Universal Asynchronous Receiver Transmitter)
ST16C552ACJ68TR-F-ND
UARTs (Universal Asynchronous Receiver Transmitter) ST16C552ACJ68TR-F-ND
UART IC 2, DUART Channel 16 Byte 68-PLCC (24.23x24.23)

UART IC 2, DUART Channel 16 Byte 68-PLCC (24.23x24.23)

Buy Now Datasheet
UARTs (Universal Asynchronous Receiver Transmitter) - ST16C552ACJ68TR-F - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
UARTs (Universal Asynchronous Receiver Transmitter)
ST16C552ACJ68TR-F
UARTs (Universal Asynchronous Receiver Transmitter) ST16C552ACJ68TR-F
UART IC 2, DUART Channel 16 Byte 68-PLCC (24.23x24.23)

UART IC 2, DUART Channel 16 Byte 68-PLCC (24.23x24.23)

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - UARTs (Universal Asynchronous Receiver Transmitter) - ST16C552ACJ68TR-F - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - UARTs (Universal Asynchronous Receiver Transmitter)
ST16C552ACJ68TR-F
Integrated Circuits (ICs) - Interface - UARTs (Universal Asynchronous Receiver Transmitter) ST16C552ACJ68TR-F
IC UART FIFO 16B DUAL 68PLCC

IC UART FIFO 16B DUAL 68PLCC

Supplier's Site
UARTs (Universal Asynchronous Receiver Transmitter) - ST16C552ACJ68TR-F - ODG (Origin Data Global)
Shenzhen, China
UARTs (Universal Asynchronous Receiver Transmitter)
ST16C552ACJ68TR-F
UARTs (Universal Asynchronous Receiver Transmitter) ST16C552ACJ68TR-F
IC UART FIFO 16B DUAL 68PLCC

IC UART FIFO 16B DUAL 68PLCC

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 714-ST16C552ACJ68TR-F 809997-ST16C552ACJ68TR-F ST16C552ACJ68TR-F-ND ST16C552ACJ68TR-F ST16C552ACJ68TR-F ST16C552ACJ68TR-F
Product Name Dual Interface Transceiver IC Interface - Interface - UARTs (Universal Asynchronous Receiver Transmitter) - ST16C552ACJ68TR-F UARTs (Universal Asynchronous Receiver Transmitter) UARTs (Universal Asynchronous Receiver Transmitter) Integrated Circuits (ICs) - Interface - UARTs (Universal Asynchronous Receiver Transmitter) UARTs (Universal Asynchronous Receiver Transmitter)
Device Type Transceiver Receiver; UART Receiver; UART Receiver; Sensor Interface
Supply Voltage Other; 2.97V ~ 5.5V Other; 2.97V ~ 5.5V Other; 2.97V ~ 5.5V Other; 2.97V ~ 5.5V Other Other; 2.97V ~ 5.5V
Data Rate 1500 kbps 1500 kbps 1500 kbps 1500 kbps 1500 kbps
Unlock Full Specs
to access all available technical data

Similar Products

Sensor and Detector Interfaces - A5367CA-T-ND - DigiKey
Specs
Device Type Sensor Interface
Operating Temperature -10 to 60 C (14 to 140 F)
Package Type DIP; "16-DIP (0.300"", 7.62mm)"
View Details
4 suppliers
Type 38.21 - Timed interface modules - EMR & SSR - 382102409024 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Interface module - 289-713 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 55 C (-4 to 131 F)
View Details
Controllers - CY7C68321-100AXC-ND - DigiKey
Infineon Technologies AG
Specs
Technology USB; ATA
Device Type Line / Bus Controller
Supply Voltage Other; 3.15V ~ 3.45V
View Details
3 suppliers