MaxLinear, Inc. UARTs (Universal Asynchronous Receiver Transmitter) ST16C550CQ48-F

Description
UART IC 1, UART Channel 16 Byte 48-TQFP (7x7)
Request a Quote Datasheet
Description
UART IC 1, UART Channel 16 Byte 48-TQFP (7x7)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
UARTs (Universal Asynchronous Receiver Transmitter) - 1016-1260-ND - DigiKey
Thief River Falls, MN, United States
UARTs (Universal Asynchronous Receiver Transmitter)
1016-1260-ND
UARTs (Universal Asynchronous Receiver Transmitter) 1016-1260-ND
UART IC 1, UART Channel 16 Byte 48-TQFP (7x7)

UART IC 1, UART Channel 16 Byte 48-TQFP (7x7)

Buy Now Datasheet
UART - 6865926P - RS Components, Ltd.
Corby, Northants, United Kingdom
UART Single 1.5Mbps 16-Byte FIFO TQFP48

UART Single 1.5Mbps 16-Byte FIFO TQFP48

Supplier's Site
UART - 6865926 - RS Components, Ltd.
Corby, Northants, United Kingdom
UART Single 1.5Mbps 16-Byte FIFO TQFP48

UART Single 1.5Mbps 16-Byte FIFO TQFP48

Supplier's Site
UART - 1704446 - RS Components, Ltd.
Corby, Northants, United Kingdom
UART Single 1.5Mbps 16-Byte FIFO TQFP48

UART Single 1.5Mbps 16-Byte FIFO TQFP48

Supplier's Site
3.3V 5V Interface Transceiver IC - 714-ST16C550CQ48-F - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
3.3V 5V Interface Transceiver IC
714-ST16C550CQ48-F
3.3V 5V Interface Transceiver IC 714-ST16C550CQ48-F
UART 1-CH 16byte FIFO 3.3V/5V 48-Pin TQFP Product overview: ST16C550CQ48-F from MaxLinear is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 5V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 3.3V, 5V, Interface Transceiver IC, Universal Asynchronous Receiver Transmitters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 714-ST16C550CQ48-F can be used for catalog matching and distributor lookup.

UART 1-CH 16byte FIFO 3.3V/5V 48-Pin TQFP Product overview: ST16C550CQ48-F from MaxLinear is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 5V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 3.3V, 5V, Interface Transceiver IC, Universal Asynchronous Receiver Transmitters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 714-ST16C550CQ48-F can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Interface - Interface - UARTs (Universal Asynchronous Receiver Transmitter) - ST16C550CQ48-F - 030958-ST16C550CQ48-F - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - UARTs (Universal Asynchronous Receiver Transmitter) - ST16C550CQ48-F
030958-ST16C550CQ48-F
Interface - Interface - UARTs (Universal Asynchronous Receiver Transmitter) - ST16C550CQ48-F 030958-ST16C550CQ48-F
Manufacturer: Exar Corporation Win Source Part Number: 030958-ST16C550CQ48- F Packaging: Tray Features: Timer/Counter Mounting: SMD (SMT) Number of Channels: 1, UART Data Rate (Max): 1.5Mbps FIFO's: 16 Byte With False Start Bit Detection: Yes With Modem Control: Yes Categories: Integrated Circuits Status: Active Case / Package: 48-TQFP (7x7) Supply Voltage - Operating: 2.97 V to 5.5 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance

Manufacturer: Exar Corporation
Win Source Part Number: 030958-ST16C550CQ48-F
Packaging: Tray
Features: Timer/Counter
Mounting: SMD (SMT)
Number of Channels: 1, UART
Data Rate (Max): 1.5Mbps
FIFO's: 16 Byte
With False Start Bit Detection: Yes
With Modem Control: Yes
Categories: Integrated Circuits
Status: Active
Case / Package: 48-TQFP (7x7)
Supply Voltage - Operating: 2.97 V to 5.5 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
UARTs (Universal Asynchronous Receiver Transmitter) - ST16C550CQ48-F - ODG (Origin Data Global)
Shenzhen, China
UARTs (Universal Asynchronous Receiver Transmitter)
ST16C550CQ48-F
UARTs (Universal Asynchronous Receiver Transmitter) ST16C550CQ48-F
IC UART FIFO 16B SGL 48TQFP

IC UART FIFO 16B SGL 48TQFP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Interface - UARTs (Universal Asynchronous Receiver Transmitter) - ST16C550CQ48-F - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - UARTs (Universal Asynchronous Receiver Transmitter)
ST16C550CQ48-F
Integrated Circuits (ICs) - Interface - UARTs (Universal Asynchronous Receiver Transmitter) ST16C550CQ48-F
IC UART FIFO 16B SGL 48TQFP

IC UART FIFO 16B SGL 48TQFP

Supplier's Site
UART Interface IC - ST16C550CQ48-F - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
UART Interface IC
ST16C550CQ48-F
UART Interface IC ST16C550CQ48-F
UART Interface IC 2.97V-5.5V 16B FIFO temp 0C to 70C; UART

UART Interface IC 2.97V-5.5V 16B FIFO temp 0C to 70C; UART

Buy Now Datasheet
UARTs (Universal Asynchronous Receiver Transmitter) - ST16C550CQ48-F - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
UARTs (Universal Asynchronous Receiver Transmitter)
ST16C550CQ48-F
UARTs (Universal Asynchronous Receiver Transmitter) ST16C550CQ48-F
UART IC 1, UART Channel 16 Byte 48-TQFP (7x7)

UART IC 1, UART Channel 16 Byte 48-TQFP (7x7)

Buy Now Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 1016-1260-ND 6865926P 6865926 714-ST16C550CQ48-F 030958-ST16C550CQ48-F ST16C550CQ48-F ST16C550CQ48-F ST16C550CQ48-F ST16C550CQ48-F
Product Name UARTs (Universal Asynchronous Receiver Transmitter) UART UART 3.3V 5V Interface Transceiver IC Interface - Interface - UARTs (Universal Asynchronous Receiver Transmitter) - ST16C550CQ48-F UARTs (Universal Asynchronous Receiver Transmitter) Integrated Circuits (ICs) - Interface - UARTs (Universal Asynchronous Receiver Transmitter) UART Interface IC UARTs (Universal Asynchronous Receiver Transmitter)
Device Type Receiver; UART UART UART Transceiver Receiver; Sensor Interface Receiver; UART
Supply Voltage Other; 2.97V ~ 5.5V Other; 2.97 → 5.5 v Other; 2.97 V ~ 5.5 V Other; 2.97V ~ 5.5V Other Other; 2.97V ~ 5.5V
Data Rate 1500 kbps 1500 kbps 1500 kbps 1500 kbps 1500 to ? kbps 1500 kbps
Package Type TQFP; 48-TQFP QFP; TQFP; TQFP QFP; Tqfp QFP; TQFP; 48-TQFP (7x7) QFP; 48-TQFP QFP; TQFP TQFP-48 QFP; TQFP; 48-TQFP
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Interface - Specialized - A4955GESTR-T - 969657-A4955GESTR-T - Win Source Electronics
Specs
Device Type Sensor Interface; Storage Interface
Features RoHS
Operating Temperature -40 C (-40 F)
View Details
Analog Switches, Multiplexers, Demultiplexers - 74LVC1G66GV,125 - ODG (Origin Data Global)
Specs
Supply Voltage Other; 1.65V ~ 5.5V
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type SC-74A, SOT-753
View Details
2 suppliers
Human Machine Interface (HMI) - 762-3104/000-001 - Quarktwin Technology Ltd.
Specs
Device Type Storage Interface
Features RoHS
Supply Voltage Other; 24VDC
View Details
Type 38.21 - Timed interface modules - EMR & SSR - 382101258240 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details