MaxLinear, Inc. Interface - Interface - UARTs (Universal Asynchronous Receiver Transmitter) - ST16C550CJ44-F ST16C550CJ44-F

Description
Manufacturer: Exar Corporation Win Source Part Number: 123031-ST16C550CJ44- F Packaging: Tube/Rail Features: Timer/Counter Mounting: SMD (SMT) Number of Channels: 1, UART Data Rate (Max): 1.5Mbps FIFO's: 16 Byte With False Start Bit Detection: Yes With Modem Control: Yes Categories: Integrated Circuits Status: Active Case / Package: 44-PLCC (16.58x16.58) Supply Voltage - Operating: 2.97 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Exar Corporation Win Source Part Number: 123031-ST16C550CJ44- F Packaging: Tube/Rail Features: Timer/Counter Mounting: SMD (SMT) Number of Channels: 1, UART Data Rate (Max): 1.5Mbps FIFO's: 16 Byte With False Start Bit Detection: Yes With Modem Control: Yes Categories: Integrated Circuits Status: Active Case / Package: 44-PLCC (16.58x16.58) Supply Voltage - Operating: 2.97 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - UARTs (Universal Asynchronous Receiver Transmitter) - ST16C550CJ44-F - 123031-ST16C550CJ44-F - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - UARTs (Universal Asynchronous Receiver Transmitter) - ST16C550CJ44-F
123031-ST16C550CJ44-F
Interface - Interface - UARTs (Universal Asynchronous Receiver Transmitter) - ST16C550CJ44-F 123031-ST16C550CJ44-F
Manufacturer: Exar Corporation Win Source Part Number: 123031-ST16C550CJ44- F Packaging: Tube/Rail Features: Timer/Counter Mounting: SMD (SMT) Number of Channels: 1, UART Data Rate (Max): 1.5Mbps FIFO's: 16 Byte With False Start Bit Detection: Yes With Modem Control: Yes Categories: Integrated Circuits Status: Active Case / Package: 44-PLCC (16.58x16.58) Supply Voltage - Operating: 2.97 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance

Manufacturer: Exar Corporation
Win Source Part Number: 123031-ST16C550CJ44-F
Packaging: Tube/Rail
Features: Timer/Counter
Mounting: SMD (SMT)
Number of Channels: 1, UART
Data Rate (Max): 1.5Mbps
FIFO's: 16 Byte
With False Start Bit Detection: Yes
With Modem Control: Yes
Categories: Integrated Circuits
Status: Active
Case / Package: 44-PLCC (16.58x16.58)
Supply Voltage - Operating: 2.97 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
UARTs (Universal Asynchronous Receiver Transmitter) - 1016-1259-5-ND - DigiKey
Thief River Falls, MN, United States
UARTs (Universal Asynchronous Receiver Transmitter)
1016-1259-5-ND
UARTs (Universal Asynchronous Receiver Transmitter) 1016-1259-5-ND
UART IC 1, UART Channel 16 Byte 44-PLCC (16.59x16.59)

UART IC 1, UART Channel 16 Byte 44-PLCC (16.59x16.59)

Buy Now Datasheet
UART - 9134231 - RS Components, Ltd.
Corby, Northants, United Kingdom
UART Single 1.5Mbps 16-Byte FIFO PLCC44

UART Single 1.5Mbps 16-Byte FIFO PLCC44

Supplier's Site
UART - 6865913 - RS Components, Ltd.
Corby, Northants, United Kingdom
UART Single 1.5Mbps 16-Byte FIFO PLCC44

UART Single 1.5Mbps 16-Byte FIFO PLCC44

Supplier's Site
UART - 6865913P - RS Components, Ltd.
Corby, Northants, United Kingdom
UART Single 1.5Mbps 16-Byte FIFO PLCC44

UART Single 1.5Mbps 16-Byte FIFO PLCC44

Supplier's Site
3.3V 5V Interface Transceiver IC - 714-ST16C550CJ44-F - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
3.3V 5V Interface Transceiver IC
714-ST16C550CJ44-F
3.3V 5V Interface Transceiver IC 714-ST16C550CJ44-F
UART 1-CH 16byte FIFO 3.3V/5V 44-Pin PLCC Product overview: ST16C550CJ44-F from MaxLinear is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 5V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 3.3V, 5V, Interface Transceiver IC, Universal Asynchronous Receiver Transmitters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 714-ST16C550CJ44-F can be used for catalog matching and distributor lookup.

UART 1-CH 16byte FIFO 3.3V/5V 44-Pin PLCC Product overview: ST16C550CJ44-F from MaxLinear is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 5V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 3.3V, 5V, Interface Transceiver IC, Universal Asynchronous Receiver Transmitters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 714-ST16C550CJ44-F can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Futian, China
Integrated Circuits (ICs) - Interface - UARTs (Universal Asynchronous Receiver Transmitter)
ST16C550CJ44-F
Integrated Circuits (ICs) - Interface - UARTs (Universal Asynchronous Receiver Transmitter) ST16C550CJ44-F
IC UART FIFO 16B SGL 44PLCC

IC UART FIFO 16B SGL 44PLCC

Supplier's Site
UARTs (Universal Asynchronous Receiver Transmitter) - ST16C550CJ44-F - ODG (Origin Data Global)
Shenzhen, China
UARTs (Universal Asynchronous Receiver Transmitter)
ST16C550CJ44-F
UARTs (Universal Asynchronous Receiver Transmitter) ST16C550CJ44-F
IC UART FIFO 16B SGL 44PLCC

IC UART FIFO 16B SGL 44PLCC

Supplier's Site Datasheet
Communication Interface Chip/UART/485/232 >> UART - ST16C550CJ44-F - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Communication Interface Chip/UART/485/232 >> UART
ST16C550CJ44-F
Communication Interface Chip/UART/485/232 >> UART ST16C550CJ44-F
16Byte 1 PLCC-44(16.59x16.59) UART ROHS

16Byte 1 PLCC-44(16.59x16.59) UART ROHS

Supplier's Site Datasheet
Sheung Wan, Hong Kong
UART Interface IC
ST16C550CJ44-F
UART Interface IC ST16C550CJ44-F
UART Interface IC 2.97V-5.5V 16B FIFO temp 0C to 70C; UART

UART Interface IC 2.97V-5.5V 16B FIFO temp 0C to 70C; UART

Buy Now Datasheet
UARTs (Universal Asynchronous Receiver Transmitter) - ST16C550CJ44-F - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
UARTs (Universal Asynchronous Receiver Transmitter)
ST16C550CJ44-F
UARTs (Universal Asynchronous Receiver Transmitter) ST16C550CJ44-F
UART IC 1, UART Channel 16 Byte 44-PLCC (16.59x16.59)

UART IC 1, UART Channel 16 Byte 44-PLCC (16.59x16.59)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey RS Components, Ltd. RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) LCSC Electronics Technology (HK) Limited VAST STOCK CO., LIMITED Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 123031-ST16C550CJ44-F 1016-1259-5-ND 9134231 6865913 6865913P 714-ST16C550CJ44-F ST16C550CJ44-F ST16C550CJ44-F ST16C550CJ44-F ST16C550CJ44-F ST16C550CJ44-F
Product Name Interface - Interface - UARTs (Universal Asynchronous Receiver Transmitter) - ST16C550CJ44-F UARTs (Universal Asynchronous Receiver Transmitter) UART UART UART 3.3V 5V Interface Transceiver IC Integrated Circuits (ICs) - Interface - UARTs (Universal Asynchronous Receiver Transmitter) UARTs (Universal Asynchronous Receiver Transmitter) Communication Interface Chip/UART/485/232 >> UART UART Interface IC UARTs (Universal Asynchronous Receiver Transmitter)
Supply Voltage Other; 2.97 V ~ 5.5 V Other; 2.97V ~ 5.5V Other; 2.97 → 5.5 v Other; 2.97 → 5.5 v Other Other; 2.97V ~ 5.5V Other; 2.97V~5.5V Other; 2.97V ~ 5.5V
Data Rate 1500 kbps 1500 kbps 1500 kbps 1500 kbps 1500 kbps 1500 to ? kbps 1500 kbps
Package Type PLCC; 44-PLCC (16.58x16.58) 44-LCC (J-Lead) PLCC; Plcc PLCC; Plcc PLCC; PLCC 44-LCC (J-Lead) PLCC PLCC-44 44-LCC (J-Lead)
Device Type Receiver; UART UART UART UART Transceiver Receiver; Sensor Interface UART Receiver; UART
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Interface - Specialized - A4944GLWTR-T - 1042207-A4944GLWTR-T - Win Source Electronics
Specs
Device Type Sensor Interface; Storage Interface
View Details
2 suppliers
Distance and angle measurement - SSI Transmitter Interface - 750-630/000-001 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature 0 to 55 C (32 to 131 F)
View Details
Cable Transceivers - 1901008P - RS Components, Ltd.
Specs
Technology RS232
Device Type Receiver; Transmitter; Transceiver
Features RoHS
View Details
SN55LBC175 Quadruple Low-Power Differential Line Receiver - 5962-9076603QEA - Texas Instruments
Specs
Device Type Receiver
Supply Voltage 5V
# of Tx 0 #
View Details