MaxLinear, Inc. UARTs (Universal Asynchronous Receiver Transmitter) ST16C450IJ44-F

Description
UART IC 1, UART Channel 1 Byte 44-PLCC (16.59x16.59)
Request a Quote Datasheet
Description
UART IC 1, UART Channel 1 Byte 44-PLCC (16.59x16.59)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
UARTs (Universal Asynchronous Receiver Transmitter) - ST16C450IJ44-F-ND - DigiKey
Thief River Falls, MN, United States
UARTs (Universal Asynchronous Receiver Transmitter)
ST16C450IJ44-F-ND
UARTs (Universal Asynchronous Receiver Transmitter) ST16C450IJ44-F-ND
UART IC 1, UART Channel 1 Byte 44-PLCC (16.59x16.59)

UART IC 1, UART Channel 1 Byte 44-PLCC (16.59x16.59)

Buy Now Datasheet
Interface Transceiver IC - 714-ST16C450IJ44-F - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Interface Transceiver IC
714-ST16C450IJ44-F
Interface Transceiver IC 714-ST16C450IJ44-F
IC UART SINGLE 44PLCC Product overview: ST16C450IJ44-F from MaxLinear is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Universal Asynchronous Receiver Transmitters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 714-ST16C450IJ44-F can be used for catalog matching and distributor lookup.

IC UART SINGLE 44PLCC Product overview: ST16C450IJ44-F from MaxLinear is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Universal Asynchronous Receiver Transmitters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 714-ST16C450IJ44-F can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Interface - Interface - UARTs (Universal Asynchronous Receiver Transmitter) - ST16C450IJ44-F - 047288-ST16C450IJ44-F - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - UARTs (Universal Asynchronous Receiver Transmitter) - ST16C450IJ44-F
047288-ST16C450IJ44-F
Interface - Interface - UARTs (Universal Asynchronous Receiver Transmitter) - ST16C450IJ44-F 047288-ST16C450IJ44-F
Manufacturer: Exar Corporation Win Source Part Number: 047288-ST16C450IJ44- F Packaging: Tube/Rail Features: Timer/Counter Mounting: SMD (SMT) Number of Channels: 1, UART Data Rate (Max): 1.5Mbps FIFO's: 1 Byte With False Start Bit Detection: Yes With Modem Control: Yes Categories: Integrated Circuits Status: Active Case / Package: 44-PLCC (16.58x16.58) Supply Voltage - Operating: 2.97 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance

Manufacturer: Exar Corporation
Win Source Part Number: 047288-ST16C450IJ44-F
Packaging: Tube/Rail
Features: Timer/Counter
Mounting: SMD (SMT)
Number of Channels: 1, UART
Data Rate (Max): 1.5Mbps
FIFO's: 1 Byte
With False Start Bit Detection: Yes
With Modem Control: Yes
Categories: Integrated Circuits
Status: Active
Case / Package: 44-PLCC (16.58x16.58)
Supply Voltage - Operating: 2.97 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Futian, China
Integrated Circuits (ICs) - Interface - UARTs (Universal Asynchronous Receiver Transmitter)
ST16C450IJ44-F
Integrated Circuits (ICs) - Interface - UARTs (Universal Asynchronous Receiver Transmitter) ST16C450IJ44-F
IC UART SINGLE 44PLCC

IC UART SINGLE 44PLCC

Supplier's Site
UARTs (Universal Asynchronous Receiver Transmitter) - ST16C450IJ44-F - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
UARTs (Universal Asynchronous Receiver Transmitter)
ST16C450IJ44-F
UARTs (Universal Asynchronous Receiver Transmitter) ST16C450IJ44-F
UART IC 1, UART Channel 1 Byte 44-PLCC (16.59x16.59)

UART IC 1, UART Channel 1 Byte 44-PLCC (16.59x16.59)

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number ST16C450IJ44-F-ND 714-ST16C450IJ44-F 047288-ST16C450IJ44-F ST16C450IJ44-F ST16C450IJ44-F
Product Name UARTs (Universal Asynchronous Receiver Transmitter) Interface Transceiver IC Interface - Interface - UARTs (Universal Asynchronous Receiver Transmitter) - ST16C450IJ44-F Integrated Circuits (ICs) - Interface - UARTs (Universal Asynchronous Receiver Transmitter) UARTs (Universal Asynchronous Receiver Transmitter)
Device Type Receiver; UART Transceiver Receiver; Sensor Interface Receiver; UART
Supply Voltage Other; 2.97V ~ 5.5V Other; 2.97V ~ 5.5V Other; 2.97 V ~ 5.5 V Other Other; 2.97V ~ 5.5V
Data Rate 1500 kbps 1500 kbps 1500 kbps 1500 kbps
Unlock Full Specs
to access all available technical data

Similar Products

LVDS Interface Ics - 1907350 - RS Components, Ltd.
Specs
Technology LVDS; LVCMOS; Bus LVDS
Device Type Deserializer
Features RoHS
View Details
Interface Transceiver IC - 755-CLC021AVGZ-3.3 - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Supply Voltage Other; 2.97V ~ 3.63V
Data Rate 400000 kbps
View Details
5 suppliers
Octal buffer/line driver; 3-state - 74AHCT541D-Q100J - Nexperia B.V.
Specs
Device Type Buffer
Features RoHS
Supply Voltage Other; +7.0
View Details
2 suppliers
Interface - Interface - I/O Expanders - AAT4295IJS-T1 - 114119-AAT4295IJS-T1 - Win Source Electronics
Specs
Supply Voltage Other; 1.8 V ~ 5.5 V
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type 8-SC70JW
View Details
5 suppliers