MaxLinear, Inc. UART ST16C2550IQ48-F

Description
UART Dual 1.5Mbps 16-Byte FIFO TQFP48
Request a Quote Datasheet
Description
UART Dual 1.5Mbps 16-Byte FIFO TQFP48
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
UART - 6865890 - RS Components, Ltd.
Corby, Northants, United Kingdom
UART Dual 1.5Mbps 16-Byte FIFO TQFP48

UART Dual 1.5Mbps 16-Byte FIFO TQFP48

Supplier's Site
UART - 9134228 - RS Components, Ltd.
Corby, Northants, United Kingdom
UART Dual 1.5Mbps 16-Byte FIFO TQFP48

UART Dual 1.5Mbps 16-Byte FIFO TQFP48

Supplier's Site
UART - 6865890P - RS Components, Ltd.
Corby, Northants, United Kingdom
UART Dual 1.5Mbps 16-Byte FIFO TQFP48

UART Dual 1.5Mbps 16-Byte FIFO TQFP48

Supplier's Site
Interface - Interface - UARTs (Universal Asynchronous Receiver Transmitter) - ST16C2550IQ48-F - 047286-ST16C2550IQ48-F - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - UARTs (Universal Asynchronous Receiver Transmitter) - ST16C2550IQ48-F
047286-ST16C2550IQ48-F
Interface - Interface - UARTs (Universal Asynchronous Receiver Transmitter) - ST16C2550IQ48-F 047286-ST16C2550IQ48-F
Manufacturer: Exar Corporation Win Source Part Number: 047286-ST16C2550IQ48 -F Packaging: Tray Features: Internal Oscillator, Timer/Counter Mounting: SMD (SMT) Protocol: RS232, RS485 Number of Channels: 2, DUART Data Rate (Max): 4Mbps FIFO's: 16 Byte With False Start Bit Detection: Yes With Modem Control: Yes Family Name: ST16C2550 Categories: Integrated Circuits Status: Active Case / Package: 48-TQFP (7x7) Supply Voltage - Operating: 2.97 V to 5.5 V Alternative Parts (Cross-Reference): TL16PIR552PHG4; TL16PIR552PH; TL16C552APN; TL16C2550IRHBRG4; Introduction Date: March 05, 1998 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance

Manufacturer: Exar Corporation
Win Source Part Number: 047286-ST16C2550IQ48-F
Packaging: Tray
Features: Internal Oscillator, Timer/Counter
Mounting: SMD (SMT)
Protocol: RS232, RS485
Number of Channels: 2, DUART
Data Rate (Max): 4Mbps
FIFO's: 16 Byte
With False Start Bit Detection: Yes
With Modem Control: Yes
Family Name: ST16C2550
Categories: Integrated Circuits
Status: Active
Case / Package: 48-TQFP (7x7)
Supply Voltage - Operating: 2.97 V to 5.5 V
Alternative Parts (Cross-Reference): TL16PIR552PHG4; TL16PIR552PH; TL16C552APN; TL16C2550IRHBRG4;
Introduction Date: March 05, 1998
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: 2028
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
UARTs (Universal Asynchronous Receiver Transmitter) - 1016-1256-ND - DigiKey
Thief River Falls, MN, United States
UARTs (Universal Asynchronous Receiver Transmitter)
1016-1256-ND
UARTs (Universal Asynchronous Receiver Transmitter) 1016-1256-ND
UART IC 2, DUART Channel RS232, RS485 16 Byte 48-TQFP (7x7)

UART IC 2, DUART Channel RS232, RS485 16 Byte 48-TQFP (7x7)

Buy Now Datasheet
Industrial 8-bit 64MHz Interface Transceiver IC - 714-ST16C2550IQ48-F - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Industrial 8-bit 64MHz Interface Transceiver IC
714-ST16C2550IQ48-F
Industrial 8-bit 64MHz Interface Transceiver IC 714-ST16C2550IQ48-F
UART 2-CH 8-Bit 64MHz 48-Pin Industrial FIFO IC Product overview: ST16C2550IQ48-F from MaxLinear is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Industrial, 8-bit, 64MHz. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Industrial, 8-bit, 64MHz, Interface Transceiver IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 714-ST16C2550IQ48-F can be used for catalog matching and distributor lookup.

UART 2-CH 8-Bit 64MHz 48-Pin Industrial FIFO IC Product overview: ST16C2550IQ48-F from MaxLinear is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Industrial, 8-bit, 64MHz. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Industrial, 8-bit, 64MHz, Interface Transceiver IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 714-ST16C2550IQ48-F can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
UARTs (Universal Asynchronous Receiver Transmitter) - ST16C2550IQ48-F - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
UARTs (Universal Asynchronous Receiver Transmitter)
ST16C2550IQ48-F
UARTs (Universal Asynchronous Receiver Transmitter) ST16C2550IQ48-F
UART IC 2, DUART Channel RS232, RS485 16 Byte 48-TQFP (7x7)

UART IC 2, DUART Channel RS232, RS485 16 Byte 48-TQFP (7x7)

Buy Now Datasheet
UARTs (Universal Asynchronous Receiver Transmitter) - ST16C2550IQ48-F - ODG (Origin Data Global)
Shenzhen, China
UARTs (Universal Asynchronous Receiver Transmitter)
ST16C2550IQ48-F
UARTs (Universal Asynchronous Receiver Transmitter) ST16C2550IQ48-F
IC DUART FIFO 16B 48TQFP

IC DUART FIFO 16B 48TQFP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Interface - UARTs (Universal Asynchronous Receiver Transmitter) - ST16C2550IQ48-F - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - UARTs (Universal Asynchronous Receiver Transmitter)
ST16C2550IQ48-F
Integrated Circuits (ICs) - Interface - UARTs (Universal Asynchronous Receiver Transmitter) ST16C2550IQ48-F
IC DUART FIFO 16B 48TQFP

IC DUART FIFO 16B 48TQFP

Supplier's Site
Sheung Wan, Hong Kong
UART Interface IC
ST16C2550IQ48-F
UART Interface IC ST16C2550IQ48-F
UART Interface IC 2.97V-5.5V 16B FIFO temp -45 to 85C;UART

UART Interface IC 2.97V-5.5V 16B FIFO temp -45 to 85C;UART

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 6865890 6865890P 047286-ST16C2550IQ48-F 1016-1256-ND 714-ST16C2550IQ48-F ST16C2550IQ48-F ST16C2550IQ48-F ST16C2550IQ48-F ST16C2550IQ48-F
Product Name UART UART Interface - Interface - UARTs (Universal Asynchronous Receiver Transmitter) - ST16C2550IQ48-F UARTs (Universal Asynchronous Receiver Transmitter) Industrial 8-bit 64MHz Interface Transceiver IC UARTs (Universal Asynchronous Receiver Transmitter) UARTs (Universal Asynchronous Receiver Transmitter) Integrated Circuits (ICs) - Interface - UARTs (Universal Asynchronous Receiver Transmitter) UART Interface IC
Technology RS232; RS485; Rs232, rs485 RS232; RS485; RS485, RS232 RS232; RS485 RS232; RS485; RS232, RS485 RS232; RS485; RS232, RS485
Device Type UART UART Receiver; UART Transceiver Receiver; UART Receiver; Sensor Interface
Features RoHS RoHS RoHS RoHS RoHS
Supply Voltage Other; 2.97 → 5.5 v Other; 2.97 V ~ 5.5 V Other; 2.97V ~ 5.5V Other; 2.97V ~ 5.5V Other; 2.97V ~ 5.5V Other
Unlock Full Specs
to access all available technical data

Similar Products

DIP Interface Transceiver IC - 752-A5364CA - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Operating Temperature -25 C (-13 F)
Package Type DIP
View Details
7 suppliers
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - 74HC4852BQ-Q100,11 - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type 16-VFQFN Exposed Pad
View Details
Human Machine Interface (HMI) - 8003-099/762-5303 - Quarktwin Technology Ltd.
Specs
Device Type Storage Interface
Features RoHS
Supply Voltage Other; 24VDC
View Details
Type 38.21 - Timed interface modules - EMR & SSR - 382102400060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details