UART 2-CH 8-bit 64MHz 48-Pin TQFP Product overview: ST16C2550CQ48-F from MaxLinear is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 64MHz. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 8-bit, 64MHz, Interface Transceiver IC, Universal Asynchronous Receiver Transmitters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 714-ST16C2550CQ48-F can be used for catalog matching and distributor lookup.
Manufacturer: Exar Corporation
Win Source Part Number: 030955-ST16C2550CQ48
Packaging: Tray
Features: Internal Oscillator, Timer/Counter
Mounting: SMD (SMT)
Protocol: RS232, RS485
Number of Channels: 2, DUART
Data Rate (Max): 4Mbps
FIFO's: 16 Byte
With False Start Bit Detection: Yes
With Modem Control: Yes
Categories: Integrated Circuits
Status: Active
Case / Package: 48-TQFP (7x7)
Supply Voltage - Operating: 2.97 V to 5.5 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance
UART IC 2, DUART Channel RS232, RS485 16 Byte 48-TQFP (7x7)
UART Interface IC 2.97V-5.5V 16B FIFO temp 0C to 70C; UART
UART IC 2, DUART Channel RS232, RS485 16 Byte 48-TQFP (7x7)
IC DUART FIFO 16B 48TQFP
IC DUART FIFO 16B 48TQFP
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 714-ST16C2550CQ48-F | 030955-ST16C2550CQ48-F | 1016-1255-ND | ST16C2550CQ48-F | ST16C2550CQ48-F | ST16C2550CQ48-F | ST16C2550CQ48-F |
| Product Name | 8-bit 64MHz Interface Transceiver IC | Interface - Interface - UARTs (Universal Asynchronous Receiver Transmitter) - ST16C2550CQ48-F | UARTs (Universal Asynchronous Receiver Transmitter) | UART Interface IC | UARTs (Universal Asynchronous Receiver Transmitter) | Integrated Circuits (ICs) - Interface - UARTs (Universal Asynchronous Receiver Transmitter) | UARTs (Universal Asynchronous Receiver Transmitter) |
| Device Type | Transceiver | Receiver; UART | Receiver; UART | Receiver; Sensor Interface | |||
| Operating Temperature | 0 C (32 F) | 0 to 70 C (32 to 158 F) | |||||
| Supply Voltage | Other; 2.97 V ~ 5.5 V | Other; 2.97V ~ 5.5V | Other; 2.97V ~ 5.5V | Other | Other; 2.97V ~ 5.5V | ||
| Data Rate | 4000 kbps | 4000 kbps | 4000 to ? kbps | 4000 kbps | 4000 kbps |