IC UART FIFO 16B DUAL 44PLCC Product overview: ST16C2550CJ44TR-F from MaxLinear is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Dual, Interface Transceiver IC, Universal Asynchronous Receiver Transmitters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 714-ST16C2550CJ44TR-
UART IC 2, DUART Channel RS232, RS485 16 Byte 44-PLCC (16.59x16.59)
Manufacturer: MaxLinear, Inc.
Win Source Part Number: 734723-ST16C2550CJ44
Packaging: Tape and Reel
Mounting Style: SMD
Features: Internal Oscillator, Timer/Counter
Protocol: RS232, RS485
Number of Channels: 2, DUART
FIFO's: 16 Byte
With False Start Bit Detection: Yes
With Modem Control: Yes
Family Name: ST16C2550
Categories: Integrated Circuits
Supplier Device Package: 44-PLCC (16.59x16.59)
Status: Obsolete
Manufacturer Package: 44-LCC
Data Rate (Maximum): 4Mbps
Alternative Parts (Cross-Reference): TL16PIR552PH; TL16C2550IRHBRG4; TL16C2552RHB;
Introduction Date: March 05, 1998
ECCN: EAR99
Estimated EOL Date: Obsolete
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 500
MSL Level: 1 (Unlimited)
Supply Voltage (V): 2.97V ~ 5.5V
IC UART FIFO 16B DUAL 44PLCC
UART IC 2, DUART Channel RS232, RS485 16 Byte 44-PLCC (16.59x16.59)
IC UART FIFO 16B DUAL 44PLCC
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 714-ST16C2550CJ44TR-F | ST16C2550CJ44TR-F-ND | 734723-ST16C2550CJ44TR-F | ST16C2550CJ44TR-F | ST16C2550CJ44TR-F | ST16C2550CJ44TR-F |
| Product Name | Dual Interface Transceiver IC | UARTs (Universal Asynchronous Receiver Transmitter) | Interface - Interface - UARTs (Universal Asynchronous Receiver Transmitter) - ST16C2550CJ44TR-F | Integrated Circuits (ICs) - Interface - UARTs (Universal Asynchronous Receiver Transmitter) | UARTs (Universal Asynchronous Receiver Transmitter) | UARTs (Universal Asynchronous Receiver Transmitter) |
| Device Type | Transceiver | Receiver; UART | Receiver; Sensor Interface | Receiver; UART | ||
| Supply Voltage | Other; 2.97V ~ 5.5V | Other; 2.97V ~ 5.5V | Other; 2.97V ~ 5.5V | Other | Other; 2.97V ~ 5.5V | Other; 2.97V ~ 5.5V |
| Data Rate | 4000 kbps | 4000 kbps | 4000 kbps | 4000 kbps | 4000 kbps | |
| Package Type | Tape & Reel (TR) | 44-LCC (J-Lead) | 44-LCC (J-Lead) | 44-LCC (J-Lead) |