Manufacturer: Exar Corporation
Win Source Part Number: 795499-ST16C2450IQ48
Packaging: Tray
Features: Internal Oscillator, Timer/Counter
Package: 48-TQFP
Mounting: SMD
Operating Supply Voltage: 2.97 V ~ 5.5 V
Protocol: RS232
Number of Channels: 2, DUART
FIFO's: 1 Byte
With False Start Bit Detection: Yes
With Modem Control: Yes
Family Name: ST16C2450
Categories: Integrated Circuits (ICs)
Manufacturer Package: 48-TQFP (7x7)
Data Rate (Maximum): 1.5Mbps
Alternative Parts (Cross-Reference): TL16C452FNR; TL16C452FNRG4; TL16C452FN; ST16C2450IQ48;
Introduction Date: March 05, 1998
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited
IC UART FIFO DUAL 48TQFP Product overview: ST16C2450IQ48-F from MaxLinear is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Dual, Interface Transceiver IC, Universal Asynchronous Receiver Transmitters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 714-ST16C2450IQ48-F can be used for catalog matching and distributor lookup.
UART IC 2, DUART Channel RS232 1 Byte 48-TQFP (7x7)
UART IC 2, DUART Channel RS232 1 Byte 48-TQFP (7x7)
IC UART FIFO DUAL 48TQFP
IC UART FIFO DUAL 48TQFP
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Quarktwin Technology Ltd. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 795499-ST16C2450IQ48-F | 714-ST16C2450IQ48-F | 1016-1670-ND | ST16C2450IQ48-F | ST16C2450IQ48-F | ST16C2450IQ48-F |
| Product Name | Interface - Interface - UARTs (Universal Asynchronous Receiver Transmitter) - ST16C2450IQ48-F | Dual Interface Transceiver IC | UARTs (Universal Asynchronous Receiver Transmitter) | UARTs (Universal Asynchronous Receiver Transmitter) | UARTs (Universal Asynchronous Receiver Transmitter) | Integrated Circuits (ICs) - Interface - UARTs (Universal Asynchronous Receiver Transmitter) |
| Supply Voltage | Other; 2.97 V ~ 5.5 V | Other; 2.97V ~ 5.5V | Other; 2.97V ~ 5.5V | Other; 2.97V ~ 5.5V | Other; 2.97V ~ 5.5V | Other |
| Data Rate | 1500 kbps | 1500 kbps | 1500 kbps | 1500 kbps | 1500 kbps | |
| Device Type | Transceiver | Receiver; UART | Receiver; UART | Receiver; Sensor Interface | ||
| Package Type | Tray | TQFP; 48-TQFP | QFP; TQFP; 48-TQFP | QFP; 48-TQFP | QFP; TQFP |