MaxLinear, Inc. Interface - UARTs (Universal Asynchronous Receiver Transmitter) ST16C1551IJ28-F

Description
IC UART FIFO 16B 28PLCC
Datasheet
Description
IC UART FIFO 16B 28PLCC
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - UARTs (Universal Asynchronous Receiver Transmitter) - ST16C1551IJ28-F - Lingto Electronic Limited
Shenzhen, China
Interface - UARTs (Universal Asynchronous Receiver Transmitter)
ST16C1551IJ28-F
Interface - UARTs (Universal Asynchronous Receiver Transmitter) ST16C1551IJ28-F
IC UART FIFO 16B 28PLCC

IC UART FIFO 16B 28PLCC

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited
Product Category Network and Communication Chips
Product Number ST16C1551IJ28-F
Product Name Interface - UARTs (Universal Asynchronous Receiver Transmitter)
Device Type Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

KBMPS020080 - KBMPS020080 - KRYTAR, Inc.
Specs
Device Type Beamformers
Operating Frequency 2000 to 8000 MHz
View Details
Telecom - SI3210-GTR-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Supply Voltage 3.3V; 3.6V; 5V
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type "38-TFSOP (0.173"", 4.40mm Width)"
View Details
RF Transceiver ICs - NRF51422-QFAA-R-ND - DigiKey
Specs
Device Type Transceiver
Technology Bluetooth
Operating Frequency 2400 MHz
View Details
2 suppliers
GPS Antennas - 1408050 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology GPS
Features RoHS
View Details