MaxLinear, Inc. UARTs (Universal Asynchronous Receiver Transmitter) ST16C1551CJ28TR-F

Description
UART IC Channel 16 Byte 28-PLCC (11.51x11.51)
Request a Quote Datasheet
Description
UART IC Channel 16 Byte 28-PLCC (11.51x11.51)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
UARTs (Universal Asynchronous Receiver Transmitter) - ST16C1551CJ28TR-F-ND - DigiKey
Thief River Falls, MN, United States
UARTs (Universal Asynchronous Receiver Transmitter)
ST16C1551CJ28TR-F-ND
UARTs (Universal Asynchronous Receiver Transmitter) ST16C1551CJ28TR-F-ND
UART IC Channel 16 Byte 28-PLCC (11.51x11.51)

UART IC Channel 16 Byte 28-PLCC (11.51x11.51)

Buy Now Datasheet
Interface Transceiver IC - 714-ST16C1551CJ28TR-F - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Interface Transceiver IC
714-ST16C1551CJ28TR-F
Interface Transceiver IC 714-ST16C1551CJ28TR-F
IC UART FIFO 16B 28PLCC Product overview: ST16C1551CJ28TR-F from MaxLinear is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Universal Asynchronous Receiver Transmitters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 714-ST16C1551CJ28TR- F can be used for catalog matching and distributor lookup.

IC UART FIFO 16B 28PLCC Product overview: ST16C1551CJ28TR-F from MaxLinear is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Universal Asynchronous Receiver Transmitters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 714-ST16C1551CJ28TR-F can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Interface - Interface - UARTs (Universal Asynchronous Receiver Transmitter) - ST16C1551CJ28TR-F - 803700-ST16C1551CJ28TR-F - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - UARTs (Universal Asynchronous Receiver Transmitter) - ST16C1551CJ28TR-F
803700-ST16C1551CJ28TR-F
Interface - Interface - UARTs (Universal Asynchronous Receiver Transmitter) - ST16C1551CJ28TR-F 803700-ST16C1551CJ28TR-F
Manufacturer: MaxLinear, Inc. Win Source Part Number: 803700-ST16C1551CJ28 TR-F Packaging: Reel Mounting Style: SMD FIFO's: 16 Byte With Modem Control: Yes Part Status: Obsolete (End Of Life) Supplier Device Package: 28-PLCC (11.51x11.51) Manufacturer Package: 28-LCC (J-Lead) Data Rate (Maximum): 1.5Mbps Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 750 MSL Level: 1 (Unlimited) Supply Voltage (V): 2.97V ~ 5.5V

Manufacturer: MaxLinear, Inc.
Win Source Part Number: 803700-ST16C1551CJ28TR-F
Packaging: Reel
Mounting Style: SMD
FIFO's: 16 Byte
With Modem Control: Yes
Part Status: Obsolete (End Of Life)
Supplier Device Package: 28-PLCC (11.51x11.51)
Manufacturer Package: 28-LCC (J-Lead)
Data Rate (Maximum): 1.5Mbps
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 750
MSL Level: 1 (Unlimited)
Supply Voltage (V): 2.97V ~ 5.5V

Buy Now
Integrated Circuits (ICs) - Interface - UARTs (Universal Asynchronous Receiver Transmitter) - ST16C1551CJ28TR-F - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - UARTs (Universal Asynchronous Receiver Transmitter)
ST16C1551CJ28TR-F
Integrated Circuits (ICs) - Interface - UARTs (Universal Asynchronous Receiver Transmitter) ST16C1551CJ28TR-F
IC UART FIFO 16B 28PLCC

IC UART FIFO 16B 28PLCC

Supplier's Site
UARTs (Universal Asynchronous Receiver Transmitter) - ST16C1551CJ28TR-F - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
UARTs (Universal Asynchronous Receiver Transmitter)
ST16C1551CJ28TR-F
UARTs (Universal Asynchronous Receiver Transmitter) ST16C1551CJ28TR-F
UART IC Channel 16 Byte 28-PLCC (11.51x11.51)

UART IC Channel 16 Byte 28-PLCC (11.51x11.51)

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number ST16C1551CJ28TR-F-ND 714-ST16C1551CJ28TR-F 803700-ST16C1551CJ28TR-F ST16C1551CJ28TR-F ST16C1551CJ28TR-F
Product Name UARTs (Universal Asynchronous Receiver Transmitter) Interface Transceiver IC Interface - Interface - UARTs (Universal Asynchronous Receiver Transmitter) - ST16C1551CJ28TR-F Integrated Circuits (ICs) - Interface - UARTs (Universal Asynchronous Receiver Transmitter) UARTs (Universal Asynchronous Receiver Transmitter)
Device Type Receiver; UART Transceiver Receiver; Sensor Interface Receiver; UART
Supply Voltage Other; 2.97V ~ 5.5V Other; 2.97V ~ 5.5V Other; 2.97V ~ 5.5V Other Other; 2.97V ~ 5.5V
Data Rate 1500 kbps 1500 kbps 1500 kbps 1500 kbps
Unlock Full Specs
to access all available technical data

Similar Products

Type 38.21 - Timed interface modules - EMR & SSR - 382100120060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Interface Transceiver IC - 702-SI32177-B-GM1R - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Supply Voltage Other; 3.3V
Operating Temperature -40 C (-40 F)
View Details
4 suppliers
SN54ALS653 Octal Bus Transceivers And Registers With 3-State Outputs - 5962-8968701LA - Texas Instruments
Specs
Technology ALS
Device Type Transceiver
Supply Voltage Other; 5.5
View Details