UART IC Channel 28-PLCC (11.51x11.51)
IC UART FIFO 16B 28PLCC Product overview: ST16C1551CJ28-F from MaxLinear is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Universal Asynchronous Receiver Transmitters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 714-ST16C1551CJ28-F can be used for catalog matching and distributor lookup.
Manufacturer: MaxLinear, Inc.
Win Source Part Number: 806595-ST16C1551CJ28
Packaging: Tube
Mounting Style: SMD
Part Status: Obsolete (End Of Life)
Supplier Device Package: 28-PLCC (11.51x11.51)
Manufacturer Package: 28-LCC (J-Lead)
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 38
MSL Level: 1 (Unlimited)
IC UART FIFO 16B 28PLCC
IC UART FIFO 16B 28PLCC
UART IC Channel 28-PLCC (11.51x11.51)
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | ST16C1551CJ28-F-ND | 714-ST16C1551CJ28-F | 806595-ST16C1551CJ28-F | ST16C1551CJ28-F | ST16C1551CJ28-F | ST16C1551CJ28-F |
| Product Name | UARTs (Universal Asynchronous Receiver Transmitter) | Interface Transceiver IC | Interface - Interface - UARTs (Universal Asynchronous Receiver Transmitter) - ST16C1551CJ28-F | Integrated Circuits (ICs) - Interface - UARTs (Universal Asynchronous Receiver Transmitter) | UARTs (Universal Asynchronous Receiver Transmitter) | UARTs (Universal Asynchronous Receiver Transmitter) |
| Device Type | Receiver; UART | Transceiver | Receiver; Sensor Interface | Receiver; UART |