LED Driver IC 1 Output DC DC Regulator Switched Capacitor (Charge Pump) PWM Dimming 1.2A (Flash) 10-DFN (3x3)
IC LED DRVR RGLTR PWM 1.2A 10DFN Product overview: SP7685ER-L/TR from MaxLinear is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.2A. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, 1.2A, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-SP7685ER-L/TR can be used for catalog matching and distributor lookup.
Manufacturer: Exar Corporation
Win Source Part Number: 107479-SP7685ER-L/TR
Packaging: Reel - TR
Type: DC DC Regulator
Applications: Backlight, Camera Flash
Mounting: SMD (SMT)
Frequency: 2.4MHz
Internal Switch(s): Yes
Topology: Switched Capacitor (Charge Pump)
Number of Outputs: 1
Dimming: PWM
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 10-DFN (3x3)
Maximum Supply Voltage: 5.5V
Operating Input Voltage(Min): 2.7V
Channel Output Current: 1.2A (Flash)
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance
LED Lighting Drivers 1.2A BUCK/BOOST LED DRVR
IC LED DRIVER RGLTR DIM 10DFN
IC LED DRVR RGLTR PWM 1.2A 10DFN
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers |
| Product Number | 1016-1844-2-ND | 137-SP7685ER-L/TR | 107479-SP7685ER-L/TR | SP7685ER-L/TR | SP7685ER-L/TR | SP7685ER-L/TR |
| Product Name | LED Drivers | 1.2A LED Driver IC | PMIC - PMIC - LED Drivers - SP7685ER-L/TR | LED Lighting Drivers | PMIC - LED Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers |
| Form Factor | Intgrated Circuit (IC) | Intgrated Circuit (IC) | ||||
| Input Voltage | 2.7 to 5.5 volts | 2.7 to 5.5 volts | 2.7 volts | 2.7 to 5.5 volts | ||
| Output Current | 1200 milliamps | 1200 milliamps | 1200 milliamps | |||
| Features | RoHS Compliant |