MaxLinear, Inc. LED Drivers SP7616ER-L/TR

Description
LED Driver IC 4 Output Linear Analog, PWM Dimming 60mA 8-DFN (2x3)
Request a Quote Datasheet
Description
LED Driver IC 4 Output Linear Analog, PWM Dimming 60mA 8-DFN (2x3)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Drivers - SP7616ER-L/TR-ND - DigiKey
Thief River Falls, MN, United States
LED Drivers
SP7616ER-L/TR-ND
LED Drivers SP7616ER-L/TR-ND
LED Driver IC 4 Output Linear Analog, PWM Dimming 60mA 8-DFN (2x3)

LED Driver IC 4 Output Linear Analog, PWM Dimming 60mA 8-DFN (2x3)

Buy Now Datasheet
Singapore, Singapore
60MA LED Driver IC
137-SP7616ER-L/TR
60MA LED Driver IC 137-SP7616ER-L/TR
IC LED DRVR LINEAR PWM 60MA 8DFN Product overview: SP7616ER-L/TR from MaxLinear is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60MA. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, 60MA, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-SP7616ER-L/TR can be used for catalog matching and distributor lookup.

IC LED DRVR LINEAR PWM 60MA 8DFN Product overview: SP7616ER-L/TR from MaxLinear is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60MA. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, 60MA, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-SP7616ER-L/TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - LED Drivers - SP7616ER-L/TR - 065892-SP7616ER-L/TR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - LED Drivers - SP7616ER-L/TR
065892-SP7616ER-L/TR
PMIC - PMIC - LED Drivers - SP7616ER-L/TR 065892-SP7616ER-L/TR
Manufacturer: Exar Corporation Win Source Part Number: 065892-SP7616ER-L/TR Packaging: Reel - TR Type: Linear Applications: Backlight Mounting: SMD (SMT) Internal Switch(s): Yes Number of Outputs: 4 Dimming: Analog, PWM Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 100°C (TJ) Case / Package: 8-DFN (2x3) Maximum Supply Voltage: 30V Operating Input Voltage(Min): 4.5V Channel Output Current: 60mA Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance

Manufacturer: Exar Corporation
Win Source Part Number: 065892-SP7616ER-L/TR
Packaging: Reel - TR
Type: Linear
Applications: Backlight
Mounting: SMD (SMT)
Internal Switch(s): Yes
Number of Outputs: 4
Dimming: Analog, PWM
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 100°C (TJ)
Case / Package: 8-DFN (2x3)
Maximum Supply Voltage: 30V
Operating Input Voltage(Min): 4.5V
Channel Output Current: 60mA
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers - SP7616ER-L/TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
SP7616ER-L/TR
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers SP7616ER-L/TR
IC LED DRVR LINEAR PWM 60MA 8DFN

IC LED DRVR LINEAR PWM 60MA 8DFN

Supplier's Site
PMIC - LED Drivers - SP7616ER-L/TR - Lingto Electronic Limited
Shenzhen, China
PMIC - LED Drivers
SP7616ER-L/TR
PMIC - LED Drivers SP7616ER-L/TR
IC LED DRIVER LIN DIM 60MA 8DFN

IC LED DRIVER LIN DIM 60MA 8DFN

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category LED Drivers LED Drivers LED Drivers LED Drivers LED Drivers
Product Number SP7616ER-L/TR-ND 137-SP7616ER-L/TR 065892-SP7616ER-L/TR SP7616ER-L/TR SP7616ER-L/TR
Product Name LED Drivers 60MA LED Driver IC PMIC - PMIC - LED Drivers - SP7616ER-L/TR Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers PMIC - LED Drivers
Form Factor Intgrated Circuit (IC) Intgrated Circuit (IC)
Input Voltage 4.5 to 30 volts 4.5 to 30 volts 4.5 volts 4.5 to 30 volts
Output Current 60 milliamps 60 milliamps 60 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

LED Drivers - 642791 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Dimmable
Output Power 200 watts
Features RoHS Compliant
View Details
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers - 1368343-NCR401UX - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
Output Voltage 38 volts
Package Type SC-74, SOT-457
View Details
6 suppliers
PMIC - LED Drivers - LM3445MX/NOPB - Lingto Electronic Limited
Specs
Type Dimmable
View Details
Electronic Surplus - LM3414SD - 1198813-LM3414SD - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
View Details