LED Driver IC 1 Output DC DC Controller Step-Down (Buck) PWM Dimming 6-TSOT
IC LED DRIVER CTRLR PWM 6TSOT Product overview: SP7601EK1-L/TR from MaxLinear is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-SP7601EK1-L/TR can be used for catalog matching and distributor lookup.
Manufacturer: Exar Corporation
Win Source Part Number: 042819-SP7601EK1-L/T
Packaging: Reel - TR
Type: DC DC Controller
Mounting: SMD (SMT)
Frequency: 1.2MHz
Topology: Step-Down (Buck)
Number of Outputs: 1
Dimming: PWM
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: TSOT-23-6
Maximum Supply Voltage: 29V
Operating Input Voltage(Min): 4.5V
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance
Application Field: Used in Sensing & Instrumentation, Automotive, System Monitoring
IC LED DRIVER CTRLR DIM TSOT23-6
IC LED DRIVER CTRLR PWM 6TSOT
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers |
| Product Number | SP7601EK1-L/TR-ND | 137-SP7601EK1-L/TR | 042819-SP7601EK1-L/TR | SP7601EK1-L/TR | SP7601EK1-L/TR |
| Product Name | LED Drivers | LED Driver IC | PMIC - PMIC - LED Drivers - SP7601EK1-L/TR | PMIC - LED Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers |
| Form Factor | Intgrated Circuit (IC) | Intgrated Circuit (IC) |