MaxLinear, Inc. Interface - Interface - Drivers, Receivers, Transceivers - SP503EM-L SP503EM-L

Description
Manufacturer: Exar Corporation Win Source Part Number: 795258-SP503EM-L Packaging: Tray Type: Transceiver Operating Temperature Range: -20°C ~ 85°C Package: 80-LQFP Mounting: SMD Operating Supply Voltage: 4.75 V ~ 5.25 V Protocol: Multiprotocol Number of Drivers/Receivers: 7/7 Duplex: Full Data Rate: 5Mbps Family Name: SP503 Categories: Integrated Circuits (ICs) Manufacturer Package: 80-LQFP (14x14) Introduction Date: August 02, 1996 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Exar Corporation Win Source Part Number: 795258-SP503EM-L Packaging: Tray Type: Transceiver Operating Temperature Range: -20°C ~ 85°C Package: 80-LQFP Mounting: SMD Operating Supply Voltage: 4.75 V ~ 5.25 V Protocol: Multiprotocol Number of Drivers/Receivers: 7/7 Duplex: Full Data Rate: 5Mbps Family Name: SP503 Categories: Integrated Circuits (ICs) Manufacturer Package: 80-LQFP (14x14) Introduction Date: August 02, 1996 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Drivers, Receivers, Transceivers - SP503EM-L - 795258-SP503EM-L - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - SP503EM-L
795258-SP503EM-L
Interface - Interface - Drivers, Receivers, Transceivers - SP503EM-L 795258-SP503EM-L
Manufacturer: Exar Corporation Win Source Part Number: 795258-SP503EM-L Packaging: Tray Type: Transceiver Operating Temperature Range: -20°C ~ 85°C Package: 80-LQFP Mounting: SMD Operating Supply Voltage: 4.75 V ~ 5.25 V Protocol: Multiprotocol Number of Drivers/Receivers: 7/7 Duplex: Full Data Rate: 5Mbps Family Name: SP503 Categories: Integrated Circuits (ICs) Manufacturer Package: 80-LQFP (14x14) Introduction Date: August 02, 1996 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited

Manufacturer: Exar Corporation
Win Source Part Number: 795258-SP503EM-L
Packaging: Tray
Type: Transceiver
Operating Temperature Range: -20°C ~ 85°C
Package: 80-LQFP
Mounting: SMD
Operating Supply Voltage: 4.75 V ~ 5.25 V
Protocol: Multiprotocol
Number of Drivers/Receivers: 7/7
Duplex: Full
Data Rate: 5Mbps
Family Name: SP503
Categories: Integrated Circuits (ICs)
Manufacturer Package: 80-LQFP (14x14)
Introduction Date: August 02, 1996
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Interface Transceiver IC - 710-SP503EM-L - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Interface Transceiver IC
710-SP503EM-L
Interface Transceiver IC 710-SP503EM-L
IC TXRX MULTIPROTOCOL 80LQFP Product overview: SP503EM-L from Exar is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SP503EM-L can be used for catalog matching and distributor lookup.

IC TXRX MULTIPROTOCOL 80LQFP Product overview: SP503EM-L from Exar is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SP503EM-L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category IC Interfaces IC Interfaces
Product Number 795258-SP503EM-L 710-SP503EM-L
Product Name Interface - Interface - Drivers, Receivers, Transceivers - SP503EM-L Interface Transceiver IC
Device Type Receiver; Transceiver Transceiver
Supply Voltage Other; 4.75 V ~ 5.25 V
Data Rate 5000 kbps
Unlock Full Specs
to access all available technical data

Similar Products

Sensor and Detector Interfaces - A5358CA-ND - DigiKey
Specs
Device Type Sensor Interface
Operating Temperature -25 to 75 C (-13 to 167 F)
Package Type DIP; "16-DIP (0.300"", 7.62mm)"
View Details
7 suppliers
Telecom - SI3215-C-GM - Quarktwin Technology Ltd.
Skyworks Solutions, Inc.
Specs
Technology SPI; GCI, PCM, SPI
Features RoHS
Supply Voltage Other; 3.13V ~ 5.25V
View Details
2 suppliers
Controllers - ADM6996LCX-AC-T-1-ND - DigiKey
Infineon Technologies AG
Specs
Technology Ethernet; Parallel
Device Type Line / Bus Controller
Supply Voltage Other; 2.8V ~ 3.465V
View Details
5 suppliers
Dual Interface Transceiver IC - 704-54LS28/BCA - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Package Type Bulk
View Details
2 suppliers