Manufacturer: Exar Corporation
Win Source Part Number: 065850-SP491CS
Packaging: Tube/Rail
Type: Transceiver
Mounting: Through Hole
Protocol: RS422, RS485
Number of Drivers/Receivers: 1/1
Duplex: Full
Receiver Hysteresis: 70mV
Data Rate: 5Mbps
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C
Case / Package: 14-PDIP
Supply Voltage - Operating: 4.75 V to 5.25 V
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited
Single Transmitter/Receiver
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | IC Interfaces | IC Interfaces |
| Product Number | 065850-SP491CS | 710-SP491CS |
| Product Name | Interface - Interface - Drivers, Receivers, Transceivers - SP491CS | Interface Transceiver IC |
| Device Type | Receiver; Transceiver | Transceiver |
| Supply Voltage | Other; 4.75 V ~ 5.25 V | |
| Data Rate | 5000 kbps |