The SP490EEN-L/TR is a low power differential line driver/receiver designed to meet RS-485 and RS-422 standards, capable of operating at data rates up to 10 Mbps. It features a receiver input sensitivity of ±200 mV over a wide common mode range, making it suitable for various communication applications. The device operates with a supply voltage of 5V and is housed in an 8-pin NSOIC package, suitable for both commercial and industrial temperature ranges from -40°C to 85°C. The SP490EEN-L/TR offers improved ESD protection with ratings of ±15 kV for the Human Body Model and IEC61000-4-2 air discharge. It is pin compatible with other industry-standard devices, facilitating easy integration into existing designs. The device's low power consumption, with a typical supply current of 900 µA, makes it an efficient choice for applications requiring reliable data transmission over long distances.
IC TRANSCEIVER FULL 1/1 8SOIC
| Lingto Electronic Limited | |
|---|---|
| Product Category | Network and Communication Chips |
| Product Number | SP490EEN-L/TR |
| Product Name | Interface - Drivers, Receivers, Transceivers |
| Device Type | Transceiver |