Line Transceiver, 1 Func, 1 Driver, 1 Rcvr, PDSO8, LEAD FREE, MS-012AA, SOIC-8 Product overview: SP485REN-L/TR from MaxLinear is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, SOIC, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SP485REN-L/TR can be used for catalog matching and distributor lookup.
Manufacturer: Exar Corporation
Win Source Part Number: 093046-SP485REN-L/TR
Packaging: Reel - TR
Type: Transceiver
Mounting: SMD (SMT)
Protocol: RS422, RS485
Number of Drivers/Receivers: 1/1
Duplex: Half
Data Rate: 5Mbps
Family Name: SP485R
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 4.75 V to 5.25 V
Alternative Parts (Cross-Reference): ST485ERBD; ST485EXD; ST485EBD; LTC1481IS8#TRPBF;
Introduction Date: January 19, 1999
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2027
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Sufficient
RS422/RS485 TRANSCEIVER, 5MBPS, NSOIC-8; Device Type:RS422 / RS485 Transceiver; IC Interface Type:RS422, RS485; No. of Drivers:1Drivers; No. of Receivers:1Receivers
IC TRANSCEIVER HALF 1/1 8SOIC
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 710-SP485REN-L/TR | 093046-SP485REN-L/TR | 78AC4782 | SP485REN-L/TR |
| Product Name | SOIC Interface Transceiver IC | Interface - Interface - Drivers, Receivers, Transceivers - SP485REN-L/TR | Rs422/rs485 Transceiver, 5Mbps, Nsoic-8; Device Type Max Linear | Drivers, Receivers, Transceivers |
| Device Type | Transceiver | Receiver; Transceiver | Transceiver; Transceiver | |
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Supply Voltage | Other; 4.75 V ~ 5.25 V | Other; 4.75V | Other; 4.75V ~ 5.25V | |
| Data Rate | 5000 kbps | 5000 kbps |