MaxLinear, Inc. Industrial 5V SOIC Interface Transceiver IC SP485EEN-L/TR

Description
RS-485 Line Transceiver, 5V, Industrial, SOIC-8 Product overview: SP485EEN-L/TR from MaxLinear is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Industrial, 5V, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Industrial, 5V, SOIC, Interface Transceiver IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SP485EEN-L/TR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RS-485 Line Transceiver, 5V, Industrial, SOIC-8 Product overview: SP485EEN-L/TR from MaxLinear is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Industrial, 5V, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Industrial, 5V, SOIC, Interface Transceiver IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SP485EEN-L/TR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Industrial 5V SOIC Interface Transceiver IC
710-SP485EEN-L/TR
Industrial 5V SOIC Interface Transceiver IC 710-SP485EEN-L/TR
RS-485 Line Transceiver, 5V, Industrial, SOIC-8 Product overview: SP485EEN-L/TR from MaxLinear is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Industrial, 5V, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Industrial, 5V, SOIC, Interface Transceiver IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SP485EEN-L/TR can be used for catalog matching and distributor lookup.

RS-485 Line Transceiver, 5V, Industrial, SOIC-8 Product overview: SP485EEN-L/TR from MaxLinear is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Industrial, 5V, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Industrial, 5V, SOIC, Interface Transceiver IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SP485EEN-L/TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
RS-485 Interface IC
SP485EEN-L/TR
RS-485 Interface IC SP485EEN-L/TR
RS-485 Interface IC Low Pwr Half-Duplex RS-485

RS-485 Interface IC Low Pwr Half-Duplex RS-485

Buy Now Datasheet
Drivers, Receivers, Transceivers - SP485EEN-L/TR - ODG (Origin Data Global)
Shenzhen, China
Drivers, Receivers, Transceivers
SP485EEN-L/TR
Drivers, Receivers, Transceivers SP485EEN-L/TR
IC TRANSCEIVER HALF 1/1 8SOIC

IC TRANSCEIVER HALF 1/1 8SOIC

Supplier's Site Datasheet
Communication Interface Chip/UART/485/232 >> RS-485/RS-422 ICs - SP485EEN-L/TR - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Communication Interface Chip/UART/485/232 >> RS-485/RS-422 ICs
SP485EEN-L/TR
Communication Interface Chip/UART/485/232 >> RS-485/RS-422 ICs SP485EEN-L/TR
transceiver 10Mbps 1/1 SOIC-8 RS-485/RS-422 ICs ROHS

transceiver 10Mbps 1/1 SOIC-8 RS-485/RS-422 ICs ROHS

Supplier's Site Datasheet
Rs422/rs485 Transceiver, 10Mbps, Nsoic-8; Device Type Max Linear - 78AC4780 - Newark, An Avnet Company
Chicago, IL, United States
Rs422/rs485 Transceiver, 10Mbps, Nsoic-8; Device Type Max Linear
78AC4780
Rs422/rs485 Transceiver, 10Mbps, Nsoic-8; Device Type Max Linear 78AC4780
RS422/RS485 TRANSCEIVER, 10MBPS, NSOIC-8; Device Type:RS422 / RS485 Transceiver; IC Interface Type:RS422, RS485; No. of Drivers:1Drivers; No. of Receivers:1Receivers ; Supply Voltage Min:4.75V; Supply Voltage Max:5.25V; Driver Case RoHS Compliant: Yes

RS422/RS485 TRANSCEIVER, 10MBPS, NSOIC-8; Device Type:RS422 / RS485 Transceiver; IC Interface Type:RS422, RS485; No. of Drivers:1Drivers; No. of Receivers:1Receivers; Supply Voltage Min:4.75V; Supply Voltage Max:5.25V; Driver Case RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED ODG (Origin Data Global) LCSC Electronics Technology (HK) Limited Newark, An Avnet Company
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 710-SP485EEN-L/TR SP485EEN-L/TR SP485EEN-L/TR SP485EEN-L/TR 78AC4780
Product Name Industrial 5V SOIC Interface Transceiver IC RS-485 Interface IC Drivers, Receivers, Transceivers Communication Interface Chip/UART/485/232 >> RS-485/RS-422 ICs Rs422/rs485 Transceiver, 10Mbps, Nsoic-8; Device Type Max Linear
Device Type Transceiver Transceiver; Transceiver Terminators; UART
Operating Temperature -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Features RoHS RoHS RoHS
Supply Voltage 5V Other; 4.75V ~ 5.25V Other; 4.75V~5.25V Other; 4.75V
Data Rate 10000 to ? kbps 10000 kbps 10000 kbps
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Interface - Sensor and Detector Interfaces - A5364CA - 127924-A5364CA - Win Source Electronics
Specs
Operating Temperature -25 to 75 C (-13 to 167 F)
Package Type DIP; 16-DIP
View Details
7 suppliers
Human Machine Interface (HMI) - 762-5206/8000-001 - Quarktwin Technology Ltd.
Specs
Device Type Storage Interface
Features RoHS
Supply Voltage Other; 24VDC
View Details
Buffers - 1660160 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Buffer; Not
Features RoHS
Supply Voltage Other; 5.5 v
View Details
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers - DS34F86J - Shenzhen Shengyu Electronics Technology Limited
Specs
Technology RS422; RS422, RS423
Device Type Receiver; Sensor Interface
Supply Voltage Other
View Details