Manufacturer: Exar Corporation
Win Source Part Number: 065832-SP3508EF-L
Packaging: Tray
Type: Transceiver
Mounting: SMD (SMT)
Protocol: Multiprotocol
Number of Drivers/Receivers: 8/8
Duplex: Half
Data Rate: 20Mbps
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 100-LQFP (14x14)
Supply Voltage - Operating: 3 V to 3.6 V
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited
IC TRANSCEIVER HALF 8/8 100LQFP Product overview: SP3508EF-L from MaxLinear is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SP3508EF-L can be used for catalog matching and distributor lookup.
RS-232 Interface IC 20MBPS 8CH MULTI 0-70C
IC TRANSCEIVER HALF 8/8 100LQFP
IC TRANSCEIVER HALF 8/8 100LQFP
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 065832-SP3508EF-L | 710-SP3508EF-L | SP3508EF-L | SP3508EF-L | SP3508EF-L |
| Product Name | Interface - Interface - Drivers, Receivers, Transceivers - SP3508EF-L | Interface Transceiver IC | RS-232 Interface IC | Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers | Drivers, Receivers, Transceivers |
| Device Type | Receiver; Transceiver | Transceiver | Receiver; Sensor Interface | Transceiver; Transceiver | |
| Supply Voltage | Other; 3 V ~ 3.6 V | Other; 3V ~ 3.6V | 3.3V | 3.6V; Other | Other; 3V ~ 3.6V |
| Data Rate | 20000 kbps | 20000 kbps | 20000 kbps | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |
| Package Type | QFP; 100-LQFP (14x14) | Tray | LQFP-100 | QFP | QFP; 100-LQFP |