MaxLinear, Inc. Interface Transceiver IC SP3490CN-L/TR

Description
IC TRANSCEIVER FULL 1/1 8SOIC Product overview: SP3490CN-L/TR from MaxLinear is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SP3490CN-L/TR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC TRANSCEIVER FULL 1/1 8SOIC Product overview: SP3490CN-L/TR from MaxLinear is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SP3490CN-L/TR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Interface Transceiver IC
710-SP3490CN-L/TR
Interface Transceiver IC 710-SP3490CN-L/TR
IC TRANSCEIVER FULL 1/1 8SOIC Product overview: SP3490CN-L/TR from MaxLinear is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SP3490CN-L/TR can be used for catalog matching and distributor lookup.

IC TRANSCEIVER FULL 1/1 8SOIC Product overview: SP3490CN-L/TR from MaxLinear is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SP3490CN-L/TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Interface - Interface - Drivers, Receivers, Transceivers - SP3490CN-L/TR - 1257323-SP3490CN-L/TR - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - SP3490CN-L/TR
1257323-SP3490CN-L/TR
Interface - Interface - Drivers, Receivers, Transceivers - SP3490CN-L/TR 1257323-SP3490CN-L/TR
Manufacturer: Exar Corporation Win Source Part Number: 1257323-SP3490CN-L/T R Packaging: Reel - TR Type: Transceiver Operating Temperature Range: 0°C ~ 70°C Package: 8-SOIC (0.154", 3.90mm Width) Mounting: SMD Operating Supply Voltage: 3 V ~ 3.6 V Protocol: RS422, RS485 Number of Drivers/Receivers: 1/1 Duplex: Full Receiver Hysteresis: 25mV Data Rate: 10Mbps Family Name: SP3490 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.exar.com Manufacturer Package: 8-SOIC Alternative Parts (Cross-Reference): ZT3490LEEN; MAX3490ECSA-T; MAX3490ESA/GG8; Introduction Date: January 13, 1999 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2024 Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance Application Field: Used in Automation & Process Control, Communications & Networking, HVAC, Power Management

Manufacturer: Exar Corporation
Win Source Part Number: 1257323-SP3490CN-L/TR
Packaging: Reel - TR
Type: Transceiver
Operating Temperature Range: 0°C ~ 70°C
Package: 8-SOIC (0.154", 3.90mm Width)
Mounting: SMD
Operating Supply Voltage: 3 V ~ 3.6 V
Protocol: RS422, RS485
Number of Drivers/Receivers: 1/1
Duplex: Full
Receiver Hysteresis: 25mV
Data Rate: 10Mbps
Family Name: SP3490
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.exar.com
Manufacturer Package: 8-SOIC
Alternative Parts (Cross-Reference): ZT3490LEEN; MAX3490ECSA-T; MAX3490ESA/GG8;
Introduction Date: January 13, 1999
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2024
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance
Application Field: Used in Automation & Process Control, Communications & Networking, HVAC, Power Management

Buy Now Datasheet
Drivers, Receivers, Transceivers - SP3490CN-L/TR - ODG (Origin Data Global)
Shenzhen, China
Drivers, Receivers, Transceivers
SP3490CN-L/TR
Drivers, Receivers, Transceivers SP3490CN-L/TR
IC TRANSCEIVER FULL 1/1 8SOIC

IC TRANSCEIVER FULL 1/1 8SOIC

Supplier's Site Datasheet
RS-485 Interface IC - SP3490CN-L/TR - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RS-485 Interface IC
SP3490CN-L/TR
RS-485 Interface IC SP3490CN-L/TR
RS-485 Interface IC 3.3V LoPwr Full-Dup RS485w/10Mbps Data

RS-485 Interface IC 3.3V LoPwr Full-Dup RS485w/10Mbps Data

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global) VAST STOCK CO., LIMITED
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 710-SP3490CN-L/TR 1257323-SP3490CN-L/TR SP3490CN-L/TR SP3490CN-L/TR
Product Name Interface Transceiver IC Interface - Interface - Drivers, Receivers, Transceivers - SP3490CN-L/TR Drivers, Receivers, Transceivers RS-485 Interface IC
Device Type Transceiver Receiver; Transceiver Transceiver; Transceiver
Features RoHS RoHS
Supply Voltage Other; 3V ~ 3.6V Other; 3 V ~ 3.6 V Other; 3V ~ 3.6V 3.3V
Data Rate 10000 kbps 10000 kbps 10000 kbps 10000 to ? kbps
Pd 600 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

 - A6284KLPTR-T-1 - Rochester Electronics
Allegro MicroSystems Inc.
Specs
Features RoHS
Package Type SOP; SSOP; TSSOP; TSSOP20
View Details
Interface - Interface - Modems - ICs and Modules - SI2494-A-GM - 933433-SI2494-A-GM - Win Source Electronics
Specs
Package Type 38-QFN (5x7)
View Details
6 suppliers
 - 54AC14/SDA-L - Rochester Electronics
Rochester Electronics
Specs
Package Type CFP14
View Details
Type 38.21 - Timed interface modules - EMR & SSR - 382102409024 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details