MaxLinear, Inc. Interface Transceiver IC SP339EER1-L

Description
IC TRANSCEIVER FULL 3/5 40QFN Product overview: SP339EER1-L from MaxLinear is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SP339EER1-L can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC TRANSCEIVER FULL 3/5 40QFN Product overview: SP339EER1-L from MaxLinear is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SP339EER1-L can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Interface Transceiver IC
710-SP339EER1-L
Interface Transceiver IC 710-SP339EER1-L
IC TRANSCEIVER FULL 3/5 40QFN Product overview: SP339EER1-L from MaxLinear is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SP339EER1-L can be used for catalog matching and distributor lookup.

IC TRANSCEIVER FULL 3/5 40QFN Product overview: SP339EER1-L from MaxLinear is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SP339EER1-L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Interface - Interface - Drivers, Receivers, Transceivers - SP339EER1-L - 211987-SP339EER1-L - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - SP339EER1-L
211987-SP339EER1-L
Interface - Interface - Drivers, Receivers, Transceivers - SP339EER1-L 211987-SP339EER1-L
Manufacturer: Exar Corporation Win Source Part Number: 211987-SP339EER1-L Packaging: Tray Type: Transceiver Mounting: SMD (SMT) Protocol: RS232, RS422, RS485 Number of Drivers/Receivers: 3/5 Duplex: Full Receiver Hysteresis: 25mV Data Rate: 1Mbps Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 40-QFN (6x6) Supply Voltage - Operating: 3.3V, 5V Alternative Parts (Cross-Reference): SP339EER1-L/TR; Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited

Manufacturer: Exar Corporation
Win Source Part Number: 211987-SP339EER1-L
Packaging: Tray
Type: Transceiver
Mounting: SMD (SMT)
Protocol: RS232, RS422, RS485
Number of Drivers/Receivers: 3/5
Duplex: Full
Receiver Hysteresis: 25mV
Data Rate: 1Mbps
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 40-QFN (6x6)
Supply Voltage - Operating: 3.3V, 5V
Alternative Parts (Cross-Reference): SP339EER1-L/TR;
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Drivers, Receivers, Transceivers - SP339EER1-L - ODG (Origin Data Global)
Shenzhen, China
Drivers, Receivers, Transceivers
SP339EER1-L
Drivers, Receivers, Transceivers SP339EER1-L
IC TRANSCEIVER FULL 3/5 40QFN

IC TRANSCEIVER FULL 3/5 40QFN

Supplier's Site Datasheet
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers - SP339EER1-L - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
SP339EER1-L
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers SP339EER1-L
IC TRANSCEIVER FULL 3/5 40QFN

IC TRANSCEIVER FULL 3/5 40QFN

Supplier's Site
RS-422/RS-485 Interface IC - SP339EER1-L - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RS-422/RS-485 Interface IC
SP339EER1-L
RS-422/RS-485 Interface IC SP339EER1-L
RS-422/RS-485 Interface IC Multiprotocol, Ext Temp, Transceiver

RS-422/RS-485 Interface IC Multiprotocol, Ext Temp, Transceiver

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 710-SP339EER1-L 211987-SP339EER1-L SP339EER1-L SP339EER1-L SP339EER1-L
Product Name Interface Transceiver IC Interface - Interface - Drivers, Receivers, Transceivers - SP339EER1-L Drivers, Receivers, Transceivers Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers RS-422/RS-485 Interface IC
Device Type Transceiver Receiver; Transceiver Transceiver; Transceiver Receiver; Sensor Interface
Features RoHS RoHS
Supply Voltage Other; 3.3V, 5V Other; 3.3V~ 5V Other; 3.3V, 5V 5V; Other
Data Rate 1000 kbps 1000 kbps 1000 kbps 20000 to ? kbps
Pd 500 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

 - A5940GLKTR-T - Rochester Electronics
Allegro MicroSystems Inc.
Specs
Features RoHS
Package Type SOIC; SOIC-10
View Details
Distance and angle measurement - Incremental Encoder Interface - 750-631/000-004 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature 0 to 55 C (32 to 131 F)
View Details
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - 74LVC2G66DP-Q100H - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width)
View Details
DS36C278 Low Power Multipoint TIA/EIA-485 Transceiver - DS36C278TMX - Texas Instruments
Specs
Device Type Transceiver
Supply Voltage 5V
# of Tx 1 #
View Details
4 suppliers