Infineon Technologies AG Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers IPD90N06S407ATMA2

Description
Mfr: TE Connectivity Aerospace, Defense and Marine Category: Integrated Circuits (ICs)>Interface>Anal og Switches, Multiplexers, Demultiplexers Packaging: Bulk Part Status: Obsolete FET Type: N and P-Channel Technology: Wirewound Drain to Source Voltage (Vdss): 50 V Current - Continuous Drain (Id) @ 25°C: 80A (Tc) Drive Voltage (Max Rds On, Min Rds On): 2.5V, 4.5V Rds On (Max) @ Id, Vgs: 25 mOhm @ 9.8A, 10V
Request a Quote Datasheet
Description
Mfr: TE Connectivity Aerospace, Defense and Marine Category: Integrated Circuits (ICs)>Interface>Anal og Switches, Multiplexers, Demultiplexers Packaging: Bulk Part Status: Obsolete FET Type: N and P-Channel Technology: Wirewound Drain to Source Voltage (Vdss): 50 V Current - Continuous Drain (Id) @ 25°C: 80A (Tc) Drive Voltage (Max Rds On, Min Rds On): 2.5V, 4.5V Rds On (Max) @ Id, Vgs: 25 mOhm @ 9.8A, 10V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers -  - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
Mfr: TE Connectivity Aerospace, Defense and Marine Category: Integrated Circuits (ICs)>Interface>Anal og Switches, Multiplexers, Demultiplexers Packaging: Bulk Part Status: Obsolete FET Type: N and P-Channel Technology: Wirewound Drain to Source Voltage (Vdss): 50 V Current - Continuous Drain (Id) @ 25°C: 80A (Tc) Drive Voltage (Max Rds On, Min Rds On): 2.5V, 4.5V Rds On (Max) @ Id, Vgs: 25 mOhm @ 9.8A, 10V

Mfr: TE Connectivity Aerospace, Defense and Marine
Category: Integrated Circuits (ICs)>Interface>Analog Switches, Multiplexers, Demultiplexers
Packaging: Bulk
Part Status: Obsolete
FET Type: N and P-Channel
Technology: Wirewound
Drain to Source Voltage (Vdss): 50 V
Current - Continuous Drain (Id) @ 25°C: 80A (Tc)
Drive Voltage (Max Rds On, Min Rds On): 2.5V, 4.5V
Rds On (Max) @ Id, Vgs: 25 mOhm @ 9.8A, 10V

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Name Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
Device Type Sensor Interface
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Device Type Receiver; Buffer
Supply Voltage Other
# of Devices 4 #
View Details
Sensor and Detector Interfaces - A5358CA-T-ND - DigiKey
Specs
Device Type Sensor Interface
Operating Temperature -25 to 75 C (-13 to 167 F)
Package Type DIP; "16-DIP (0.300"", 7.62mm)"
View Details
5 suppliers
Type 38.21 - Timed interface modules - EMR & SSR - 382100480060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Serial interface - Serial Interface RS-232 C - 750-650 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature 0 to 55 C (32 to 131 F)
View Details