MaxLinear, Inc. Interface Transceiver IC SP339BER1-L/TR

Description
IC TXRX FULL/HALF 3/5 40QFN Product overview: SP339BER1-L/TR from MaxLinear is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SP339BER1-L/TR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC TXRX FULL/HALF 3/5 40QFN Product overview: SP339BER1-L/TR from MaxLinear is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SP339BER1-L/TR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Interface Transceiver IC
710-SP339BER1-L/TR
Interface Transceiver IC 710-SP339BER1-L/TR
IC TXRX FULL/HALF 3/5 40QFN Product overview: SP339BER1-L/TR from MaxLinear is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SP339BER1-L/TR can be used for catalog matching and distributor lookup.

IC TXRX FULL/HALF 3/5 40QFN Product overview: SP339BER1-L/TR from MaxLinear is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SP339BER1-L/TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Interface - Interface - Drivers, Receivers, Transceivers - SP339BER1-L/TR - 896926-SP339BER1-L/TR - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - SP339BER1-L/TR
896926-SP339BER1-L/TR
Interface - Interface - Drivers, Receivers, Transceivers - SP339BER1-L/TR 896926-SP339BER1-L/TR
Manufacturer: MaxLinear Inc Win Source Part Number: 896926-SP339BER1-L/T R Operating Temperature Range: -40°C ~ 85°C Features: 3/5 Transceiver Full, Half RS232, RS422, RS485 40-QFN (6x6) Package: Reel - TR Package: 40-VFQFN Exposed Pad Mounting: Surface Mount Part Status: Obsolete Family Name: SP339 Categories: Integrated Circuits (ICs) Case / Package: 40-QFN (6x6) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 3 (168 Hours) HTSUS: 8542.39.0001

Manufacturer: MaxLinear Inc
Win Source Part Number: 896926-SP339BER1-L/TR
Operating Temperature Range: -40°C ~ 85°C
Features: 3/5 Transceiver Full, Half RS232, RS422, RS485 40-QFN (6x6)
Package: Reel - TR
Package: 40-VFQFN Exposed Pad
Mounting: Surface Mount
Part Status: Obsolete
Family Name: SP339
Categories: Integrated Circuits (ICs)
Case / Package: 40-QFN (6x6)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 83 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 3 (168 Hours)
HTSUS: 8542.39.0001

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers - SP339BER1-L/TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
SP339BER1-L/TR
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers SP339BER1-L/TR
IC TXRX FULL/HALF 3/5 40QFN

IC TXRX FULL/HALF 3/5 40QFN

Supplier's Site
RS-422/RS-485 Interface IC - SP339BER1-L/TR - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RS-422/RS-485 Interface IC
SP339BER1-L/TR
RS-422/RS-485 Interface IC SP339BER1-L/TR
RS-422/RS-485 Interface IC RS-485/RS-422/RS-232 20 Mbps Multiprotocol Transceiver, 3.3V or 5V, 15KV ESD, Internal Cable Termination

RS-422/RS-485 Interface IC RS-485/RS-422/RS-232 20 Mbps Multiprotocol Transceiver, 3.3V or 5V, 15KV ESD, Internal Cable Termination

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 710-SP339BER1-L/TR 896926-SP339BER1-L/TR SP339BER1-L/TR SP339BER1-L/TR
Product Name Interface Transceiver IC Interface - Interface - Drivers, Receivers, Transceivers - SP339BER1-L/TR Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers RS-422/RS-485 Interface IC
Device Type Transceiver Transceiver Receiver; Sensor Interface
Features RoHS RoHS
Supply Voltage Other; 3.3V, 5V Other
Data Rate 20000 kbps
Unlock Full Specs
to access all available technical data

Similar Products

SOIC Interface Transceiver IC - 752-A5358CLWTR-T - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Operating Temperature -25 C (-13 F)
View Details
6 suppliers
Integrated Circuits (ICs) - Interface - Telecom - SI32266-C-GMR - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
Supply Voltage Other
View Details
2 suppliers
Interface - Specialized - 32P4101A-CGF - Lingto Electronic Limited
Specs
Device Type Sensor Interface
View Details
Type 38.21 - Timed interface modules - EMR & SSR - 382102408240 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details