MaxLinear, Inc. Electronic Wholesale - SP338EER1-L SP338EER1-L

Description
Manufacturer: MaxLinear, Inc. Win Source Part Number: 1257296-SP338EER1-L Packaging: Tray Type: Transceiver Mounting Style: SMD Protocol: RS232, RS422, RS485 Number of Drivers/Receivers: 3/5 Duplex: Full Receiver Hysteresis: 300mV Data Rate: 1Mbps Categories: Integrated Circuits Supplier Device Package: 40-QFN (6x6) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.exar.com Manufacturer Package: 40-VFQFN Exposed Pad Alternative Parts (Cross-Reference): SP338EER1-L/TR; Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 490 MSL Level: 3 (168 Hours) Supply Voltage (V): 3.3V, 5V
Request a Quote Datasheet
Description
Manufacturer: MaxLinear, Inc. Win Source Part Number: 1257296-SP338EER1-L Packaging: Tray Type: Transceiver Mounting Style: SMD Protocol: RS232, RS422, RS485 Number of Drivers/Receivers: 3/5 Duplex: Full Receiver Hysteresis: 300mV Data Rate: 1Mbps Categories: Integrated Circuits Supplier Device Package: 40-QFN (6x6) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.exar.com Manufacturer Package: 40-VFQFN Exposed Pad Alternative Parts (Cross-Reference): SP338EER1-L/TR; Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 490 MSL Level: 3 (168 Hours) Supply Voltage (V): 3.3V, 5V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electronic Wholesale - SP338EER1-L - 1257296-SP338EER1-L - Win Source Electronics
Laguna Hills, CA, United States
Electronic Wholesale - SP338EER1-L
1257296-SP338EER1-L
Electronic Wholesale - SP338EER1-L 1257296-SP338EER1-L
Manufacturer: MaxLinear, Inc. Win Source Part Number: 1257296-SP338EER1-L Packaging: Tray Type: Transceiver Mounting Style: SMD Protocol: RS232, RS422, RS485 Number of Drivers/Receivers: 3/5 Duplex: Full Receiver Hysteresis: 300mV Data Rate: 1Mbps Categories: Integrated Circuits Supplier Device Package: 40-QFN (6x6) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.exar.com Manufacturer Package: 40-VFQFN Exposed Pad Alternative Parts (Cross-Reference): SP338EER1-L/TR; Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 490 MSL Level: 3 (168 Hours) Supply Voltage (V): 3.3V, 5V

Manufacturer: MaxLinear, Inc.
Win Source Part Number: 1257296-SP338EER1-L
Packaging: Tray
Type: Transceiver
Mounting Style: SMD
Protocol: RS232, RS422, RS485
Number of Drivers/Receivers: 3/5
Duplex: Full
Receiver Hysteresis: 300mV
Data Rate: 1Mbps
Categories: Integrated Circuits
Supplier Device Package: 40-QFN (6x6)
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.exar.com
Manufacturer Package: 40-VFQFN Exposed Pad
Alternative Parts (Cross-Reference): SP338EER1-L/TR;
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 490
MSL Level: 3 (168 Hours)
Supply Voltage (V): 3.3V, 5V

Buy Now
Drivers, Receivers, Transceivers - SP338EER1-L - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Drivers, Receivers, Transceivers
SP338EER1-L
Drivers, Receivers, Transceivers SP338EER1-L
3/5 Transceiver Full RS232, RS422, RS485 40-QFN (6x6)

3/5 Transceiver Full RS232, RS422, RS485 40-QFN (6x6)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category RF Transceivers RF Transceivers
Product Number 1257296-SP338EER1-L SP338EER1-L
Product Name Electronic Wholesale - SP338EER1-L Drivers, Receivers, Transceivers
Package Type Surface Mount Surface Mount; 40-VFQFN Exposed Pad
Unlock Full Specs
to access all available technical data

Similar Products

Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details
RF Switches - RF2436TR7 - 042316-RF2436TR7 - Win Source Electronics
Specs
Package Type SOT-5
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F)
Supply Voltage 1.5 to 6 volts
View Details