MaxLinear, Inc. Interface - Interface - Drivers, Receivers, Transceivers - SP3243EUCT-L SP3243EUCT-L

Description
Manufacturer: Exar Corporation Win Source Part Number: 047155-SP3243EUCT-L Packaging: Reel - TR Type: Transceiver Mounting: SMD (SMT) Protocol: RS232 Number of Drivers/Receivers: 3/5 Duplex: Full Receiver Hysteresis: 300mV Data Rate: 1Mbps Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 28-SOIC Supply Voltage - Operating: 3 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance Application Field: Used in Communications & Networking, Portable Devices Quantity per package: 27
Request a Quote Datasheet
Description
Manufacturer: Exar Corporation Win Source Part Number: 047155-SP3243EUCT-L Packaging: Reel - TR Type: Transceiver Mounting: SMD (SMT) Protocol: RS232 Number of Drivers/Receivers: 3/5 Duplex: Full Receiver Hysteresis: 300mV Data Rate: 1Mbps Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 28-SOIC Supply Voltage - Operating: 3 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance Application Field: Used in Communications & Networking, Portable Devices Quantity per package: 27
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Drivers, Receivers, Transceivers - SP3243EUCT-L - 047155-SP3243EUCT-L - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - SP3243EUCT-L
047155-SP3243EUCT-L
Interface - Interface - Drivers, Receivers, Transceivers - SP3243EUCT-L 047155-SP3243EUCT-L
Manufacturer: Exar Corporation Win Source Part Number: 047155-SP3243EUCT-L Packaging: Reel - TR Type: Transceiver Mounting: SMD (SMT) Protocol: RS232 Number of Drivers/Receivers: 3/5 Duplex: Full Receiver Hysteresis: 300mV Data Rate: 1Mbps Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 28-SOIC Supply Voltage - Operating: 3 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance Application Field: Used in Communications & Networking, Portable Devices Quantity per package: 27

Manufacturer: Exar Corporation
Win Source Part Number: 047155-SP3243EUCT-L
Packaging: Reel - TR
Type: Transceiver
Mounting: SMD (SMT)
Protocol: RS232
Number of Drivers/Receivers: 3/5
Duplex: Full
Receiver Hysteresis: 300mV
Data Rate: 1Mbps
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 28-SOIC
Supply Voltage - Operating: 3 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance
Application Field: Used in Communications & Networking, Portable Devices
Quantity per package: 27

Buy Now Datasheet
Singapore, Singapore
Interface Transceiver IC
710-SP3243EUCT-L
Interface Transceiver IC 710-SP3243EUCT-L
IC TRANSCEIVER FULL 3/5 28SOIC Product overview: SP3243EUCT-L from MaxLinear is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SP3243EUCT-L can be used for catalog matching and distributor lookup.

IC TRANSCEIVER FULL 3/5 28SOIC Product overview: SP3243EUCT-L from MaxLinear is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SP3243EUCT-L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Drivers, Receivers, Transceivers - SP3243EUCT-L - ODG (Origin Data Global)
Shenzhen, China
Drivers, Receivers, Transceivers
SP3243EUCT-L
Drivers, Receivers, Transceivers SP3243EUCT-L
IC TRANSCEIVER FULL 3/5 28SOIC

IC TRANSCEIVER FULL 3/5 28SOIC

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global)
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number 047155-SP3243EUCT-L 710-SP3243EUCT-L SP3243EUCT-L
Product Name Interface - Interface - Drivers, Receivers, Transceivers - SP3243EUCT-L Interface Transceiver IC Drivers, Receivers, Transceivers
Device Type Receiver; Transceiver Transceiver Transceiver; Transceiver
Supply Voltage Other; 3 V ~ 5.5 V Other; 3V ~ 5.5V Other; 3V ~ 5.5V
Data Rate 1000 kbps 1000 kbps 1000 kbps
Operating Temperature 0 to 70 C (32 to 158 F) 0 C (32 F) 0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

SOIC Interface Transceiver IC - 752-A6850KLTR-T - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Operating Temperature -40 C (-40 F)
View Details
7 suppliers
Interface module - 289-458 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details
Power Switch ICs - 1221431 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features RoHS
Supply Voltage Other; 5.5 v
Package Type Sot-223
View Details
AM26C32M Quadruple Differential Line Receiver - 5962-9164001Q2A - Texas Instruments
Specs
Device Type Receiver
# of Tx 0 #
# of Rx 4 #
View Details