MaxLinear, Inc. Electronic Wholesale - SP3243EHEA-L SP3243EHEA-L

Description
Manufacturer: MaxLinear, Inc. Win Source Part Number: 1257256-SP3243EHEA-L Packaging: Tube Type: Transceiver Mounting Style: SMD Protocol: RS232 Number of Drivers/Receivers: 3/5 Duplex: Full Receiver Hysteresis: 300mV Data Rate: 460Kbps Categories: Integrated Circuits Supplier Device Package: 28-SSOP Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.exar.com Manufacturer Package: 28-SSOP Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 46 MSL Level: 2 (1 Year) Supply Voltage (V): 3V ~ 5.5V
Request a Quote Datasheet
Description
Manufacturer: MaxLinear, Inc. Win Source Part Number: 1257256-SP3243EHEA-L Packaging: Tube Type: Transceiver Mounting Style: SMD Protocol: RS232 Number of Drivers/Receivers: 3/5 Duplex: Full Receiver Hysteresis: 300mV Data Rate: 460Kbps Categories: Integrated Circuits Supplier Device Package: 28-SSOP Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.exar.com Manufacturer Package: 28-SSOP Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 46 MSL Level: 2 (1 Year) Supply Voltage (V): 3V ~ 5.5V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electronic Wholesale - SP3243EHEA-L - 1257256-SP3243EHEA-L - Win Source Electronics
Laguna Hills, CA, United States
Electronic Wholesale - SP3243EHEA-L
1257256-SP3243EHEA-L
Electronic Wholesale - SP3243EHEA-L 1257256-SP3243EHEA-L
Manufacturer: MaxLinear, Inc. Win Source Part Number: 1257256-SP3243EHEA-L Packaging: Tube Type: Transceiver Mounting Style: SMD Protocol: RS232 Number of Drivers/Receivers: 3/5 Duplex: Full Receiver Hysteresis: 300mV Data Rate: 460Kbps Categories: Integrated Circuits Supplier Device Package: 28-SSOP Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.exar.com Manufacturer Package: 28-SSOP Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 46 MSL Level: 2 (1 Year) Supply Voltage (V): 3V ~ 5.5V

Manufacturer: MaxLinear, Inc.
Win Source Part Number: 1257256-SP3243EHEA-L
Packaging: Tube
Type: Transceiver
Mounting Style: SMD
Protocol: RS232
Number of Drivers/Receivers: 3/5
Duplex: Full
Receiver Hysteresis: 300mV
Data Rate: 460Kbps
Categories: Integrated Circuits
Supplier Device Package: 28-SSOP
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.exar.com
Manufacturer Package: 28-SSOP
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 46
MSL Level: 2 (1 Year)
Supply Voltage (V): 3V ~ 5.5V

Buy Now
Drivers, Receivers, Transceivers - SP3243EHEA-L - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Drivers, Receivers, Transceivers
SP3243EHEA-L
Drivers, Receivers, Transceivers SP3243EHEA-L
3/5 Transceiver Full RS232 28-SSOP

3/5 Transceiver Full RS232 28-SSOP

Buy Now Datasheet
Futian, China
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
SP3243EHEA-L
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers SP3243EHEA-L
IC TRANSCEIVER FULL 3/5 28SSOP

IC TRANSCEIVER FULL 3/5 28SSOP

Supplier's Site

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category RF Transceivers RF Transceivers RF Transceivers
Product Number 1257256-SP3243EHEA-L SP3243EHEA-L SP3243EHEA-L
Product Name Electronic Wholesale - SP3243EHEA-L Drivers, Receivers, Transceivers Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
Package Type Surface Mount Surface Mount; 28-SSOP (0.209\", 5.30mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details
Analog - MTLT1180QD - Micross Components, Inc.
Micross Components, Inc.
View Details
Interface - Interface - Drivers, Receivers, Transceivers - NCV7340D12G - 929023-NCV7340D12G - Win Source Electronics
Specs
Package Type Surface Mount; Surface Mount
Operating Temperature -40.0 to 125.0 C (-40.0 to 257.0 F)
View Details