Rochester Electronics Interface - Interface - Drivers, Receivers, Transceivers - NCV7340D12G NCV7340D12G

Description
Manufacturer: ON Semiconductor Win Source Part Number: 929023-NCV7340D12G Series: Automotive, AEC-Q100 Operating Temperature Range: -40°C ~ 125°C Features: 1/1 Transceiver Half CANbus 8-SOIC Package: Tube Package: 8-SOIC (0.154", 3.90mm Width) Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 8-SOIC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance Quantity per package: 96 HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 929023-NCV7340D12G Series: Automotive, AEC-Q100 Operating Temperature Range: -40°C ~ 125°C Features: 1/1 Transceiver Half CANbus 8-SOIC Package: Tube Package: 8-SOIC (0.154", 3.90mm Width) Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 8-SOIC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance Quantity per package: 96 HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Drivers, Receivers, Transceivers - NCV7340D12G - 929023-NCV7340D12G - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - NCV7340D12G
929023-NCV7340D12G
Interface - Interface - Drivers, Receivers, Transceivers - NCV7340D12G 929023-NCV7340D12G
Manufacturer: ON Semiconductor Win Source Part Number: 929023-NCV7340D12G Series: Automotive, AEC-Q100 Operating Temperature Range: -40°C ~ 125°C Features: 1/1 Transceiver Half CANbus 8-SOIC Package: Tube Package: 8-SOIC (0.154", 3.90mm Width) Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 8-SOIC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance Quantity per package: 96 HTSUS: 8542.39.0001

Manufacturer: ON Semiconductor
Win Source Part Number: 929023-NCV7340D12G
Series: Automotive, AEC-Q100
Operating Temperature Range: -40°C ~ 125°C
Features: 1/1 Transceiver Half CANbus 8-SOIC
Package: Tube
Package: 8-SOIC (0.154", 3.90mm Width)
Mounting: Surface Mount
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
Case / Package: 8-SOIC
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance
Quantity per package: 96
HTSUS: 8542.39.0001

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RF Transceivers
Product Number 929023-NCV7340D12G
Product Name Interface - Interface - Drivers, Receivers, Transceivers - NCV7340D12G
Package Type Surface Mount; Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLT1281QD - Micross Components, Inc.
Micross Components, Inc.
View Details
Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details
6.5 & 8.0 GHz Ultra-Wideband (UWB) Transceiver IC with 2 Antenna Ports - DW3120 - Qorvo
Specs
Package Type WLCSP
Features RoHS
Data Rate 850 to 6800 kbps
View Details