Line Transceiver, 3 Func, 5 Driver, 3 Rcvr, PDSO28, MO-150AH, SSOP-28 Product overview: SP3238EEA-L/TR from MaxLinear is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, SSOP, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SP3238EEA-L/TR can be used for catalog matching and distributor lookup.
RS-232 Interface IC Intel. +3V to +5.5V RS-232
IC TRANSCEIVER FULL 5/3 28SSOP
250Kbps transceiver 5/3 SSOP-28-208mil RS232 ICs ROHS
| ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | LCSC Electronics Technology (HK) Limited | |
|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 710-SP3238EEA-L/TR | SP3238EEA-L/TR | SP3238EEA-L/TR | SP3238EEA-L/TR |
| Product Name | SSOP Interface Transceiver IC | RS-232 Interface IC | Drivers, Receivers, Transceivers | Communication Interface Chip/UART/485/232 >> RS232 ICs |
| Device Type | Transceiver | Transceiver; Transceiver | Terminators; UART | |
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Features | RoHS | RoHS | ||
| Package Type | SSOP-28 | SSOP; 28-SSOP (0.209", 5.30mm Width) | SSOP |