MaxLinear, Inc. Dual 3.3V SOIC Interface Transceiver IC SP3232EEN-L/TR

Description
Dual RS-232 Line Transceiver, 3.3V, 16-Pin SOIC Product overview: SP3232EEN-L/TR from MaxLinear is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 3.3V, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Dual, 3.3V, SOIC, Interface Transceiver IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SP3232EEN-L/TR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Dual RS-232 Line Transceiver, 3.3V, 16-Pin SOIC Product overview: SP3232EEN-L/TR from MaxLinear is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 3.3V, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Dual, 3.3V, SOIC, Interface Transceiver IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SP3232EEN-L/TR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Dual 3.3V SOIC Interface Transceiver IC
710-SP3232EEN-L/TR
Dual 3.3V SOIC Interface Transceiver IC 710-SP3232EEN-L/TR
Dual RS-232 Line Transceiver, 3.3V, 16-Pin SOIC Product overview: SP3232EEN-L/TR from MaxLinear is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 3.3V, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Dual, 3.3V, SOIC, Interface Transceiver IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SP3232EEN-L/TR can be used for catalog matching and distributor lookup.

Dual RS-232 Line Transceiver, 3.3V, 16-Pin SOIC Product overview: SP3232EEN-L/TR from MaxLinear is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 3.3V, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Dual, 3.3V, SOIC, Interface Transceiver IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SP3232EEN-L/TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Line Interface ICs - 6865535 - RS Components, Ltd.
Corby, Northants, United Kingdom
Line Interface ICs
6865535
Line Interface ICs 6865535
Transceiver RS-232 2T/2R 3-5.5V SOIC16

Transceiver RS-232 2T/2R 3-5.5V SOIC16

Supplier's Site
Line Interface ICs - 6865535P - RS Components, Ltd.
Corby, Northants, United Kingdom
Line Interface ICs
6865535P
Line Interface ICs 6865535P
Transceiver RS-232 2T/2R 3-5.5V SOIC16

Transceiver RS-232 2T/2R 3-5.5V SOIC16

Supplier's Site
Line Interface ICs - 1777092 - RS Components, Ltd.
Corby, Northants, United Kingdom
Line Interface ICs
1777092
Line Interface ICs 1777092
Transceiver RS-232 2T/2R 3-5.5V SOIC16

Transceiver RS-232 2T/2R 3-5.5V SOIC16

Supplier's Site
Communication Interface Chip/UART/485/232 >> RS232 ICs - SP3232EEN-L/TR - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Communication Interface Chip/UART/485/232 >> RS232 ICs
SP3232EEN-L/TR
Communication Interface Chip/UART/485/232 >> RS232 ICs SP3232EEN-L/TR
235Kbps transceiver 2/2 SOIC-16 RS232 ICs ROHS

235Kbps transceiver 2/2 SOIC-16 RS232 ICs ROHS

Supplier's Site Datasheet
Drivers, Receivers, Transceivers - SP3232EEN-L/TR - ODG (Origin Data Global)
Shenzhen, China
Drivers, Receivers, Transceivers
SP3232EEN-L/TR
Drivers, Receivers, Transceivers SP3232EEN-L/TR
IC TRANSCEIVER FULL 2/2 16SOIC

IC TRANSCEIVER FULL 2/2 16SOIC

Supplier's Site Datasheet
Rs232 Transceiver, 235Kbps, Nsoic-16; Device Type Max Linear - 78AC4762 - Newark, An Avnet Company
Chicago, IL, United States
Rs232 Transceiver, 235Kbps, Nsoic-16; Device Type Max Linear
78AC4762
Rs232 Transceiver, 235Kbps, Nsoic-16; Device Type Max Linear 78AC4762
RS232 TRANSCEIVER, 235KBPS, NSOIC-16; Device Type:RS232 Transceiver; IC Interface Type:RS232; No. of Drivers:2Drivers; No. of Receivers:2Receivers ; Supply Voltage Min:3V; Supply Voltage Max:5.5V; Driver Case Style:NSOIC; No. of RoHS Compliant: Yes

RS232 TRANSCEIVER, 235KBPS, NSOIC-16; Device Type:RS232 Transceiver; IC Interface Type:RS232; No. of Drivers:2Drivers; No. of Receivers:2Receivers; Supply Voltage Min:3V; Supply Voltage Max:5.5V; Driver Case Style:NSOIC; No. of RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. LCSC Electronics Technology (HK) Limited ODG (Origin Data Global) Newark, An Avnet Company
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 710-SP3232EEN-L/TR 6865535 6865535P SP3232EEN-L/TR SP3232EEN-L/TR 78AC4762
Product Name Dual 3.3V SOIC Interface Transceiver IC Line Interface ICs Line Interface ICs Communication Interface Chip/UART/485/232 >> RS232 ICs Drivers, Receivers, Transceivers Rs232 Transceiver, 235Kbps, Nsoic-16; Device Type Max Linear
Device Type Transceiver Transceiver; Line Transceiver Transceiver; Line Transceiver Terminators; UART Transceiver; Transceiver
Operating Temperature -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Technology RS232 RS232 RS232 RS232; RS232
Features RoHS RoHS RoHS RoHS
# of Tx 2 #
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers - A6259KLW - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Receiver; Sensor Interface
Supply Voltage Other
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Interface module - 289-588 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details
Multiprotocol Transceivers - 1897934 - RS Components, Ltd.
Specs
Technology RS232; RS422; RS485; Microwire™; Eia/tia-233, eia/tia-485, rs-232, rs-422, rs-485
Device Type Transceiver; UART
Features RoHS
View Details
Specs
Device Type Receiver; Buffer
Supply Voltage Other
# of Devices 4 #
View Details