MaxLinear, Inc. Interface - Interface - Drivers, Receivers, Transceivers - SP3226ECY-L SP3226ECY-L

Description
Manufacturer: Exar Corporation Win Source Part Number: 1101273-SP3226ECY-L Packaging: Tube/Rail Type: Transceiver Mounting: SMD (SMT) Protocol: RS232 Number of Drivers/Receivers: 1/1 Duplex: Full Receiver Hysteresis: 500mV Data Rate: 250kbps Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: 16-TSSOP Supply Voltage - Operating: 3 V to 5.5 V Alternative Parts (Cross-Reference): MAX221EEUE+T; SP3226ECY-L/TR; SP3226ECY-L; ICL3226ECAZ; Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Exar Corporation Win Source Part Number: 1101273-SP3226ECY-L Packaging: Tube/Rail Type: Transceiver Mounting: SMD (SMT) Protocol: RS232 Number of Drivers/Receivers: 1/1 Duplex: Full Receiver Hysteresis: 500mV Data Rate: 250kbps Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: 16-TSSOP Supply Voltage - Operating: 3 V to 5.5 V Alternative Parts (Cross-Reference): MAX221EEUE+T; SP3226ECY-L/TR; SP3226ECY-L; ICL3226ECAZ; Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Drivers, Receivers, Transceivers - SP3226ECY-L - 1101273-SP3226ECY-L - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - SP3226ECY-L
1101273-SP3226ECY-L
Interface - Interface - Drivers, Receivers, Transceivers - SP3226ECY-L 1101273-SP3226ECY-L
Manufacturer: Exar Corporation Win Source Part Number: 1101273-SP3226ECY-L Packaging: Tube/Rail Type: Transceiver Mounting: SMD (SMT) Protocol: RS232 Number of Drivers/Receivers: 1/1 Duplex: Full Receiver Hysteresis: 500mV Data Rate: 250kbps Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: 16-TSSOP Supply Voltage - Operating: 3 V to 5.5 V Alternative Parts (Cross-Reference): MAX221EEUE+T; SP3226ECY-L/TR; SP3226ECY-L; ICL3226ECAZ; Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited

Manufacturer: Exar Corporation
Win Source Part Number: 1101273-SP3226ECY-L
Packaging: Tube/Rail
Type: Transceiver
Mounting: SMD (SMT)
Protocol: RS232
Number of Drivers/Receivers: 1/1
Duplex: Full
Receiver Hysteresis: 500mV
Data Rate: 250kbps
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C
Case / Package: 16-TSSOP
Supply Voltage - Operating: 3 V to 5.5 V
Alternative Parts (Cross-Reference): MAX221EEUE+T; SP3226ECY-L/TR; SP3226ECY-L; ICL3226ECAZ;
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
Interface Transceiver IC
710-SP3226ECY-L
Interface Transceiver IC 710-SP3226ECY-L
IC TRANSCEIVER FULL 1/1 16TSSOP Product overview: SP3226ECY-L from MaxLinear is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SP3226ECY-L can be used for catalog matching and distributor lookup.

IC TRANSCEIVER FULL 1/1 16TSSOP Product overview: SP3226ECY-L from MaxLinear is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SP3226ECY-L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category IC Interfaces IC Interfaces
Product Number 1101273-SP3226ECY-L 710-SP3226ECY-L
Product Name Interface - Interface - Drivers, Receivers, Transceivers - SP3226ECY-L Interface Transceiver IC
Device Type Receiver; Transceiver Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

 - A6284KLPTR-T-1 - Rochester Electronics
Allegro MicroSystems Inc.
Specs
Features RoHS
Package Type SOP; SSOP; TSSOP; TSSOP20
View Details
Telecom - SI3215-C-GM - Quarktwin Technology Ltd.
Skyworks Solutions, Inc.
Specs
Technology SPI; GCI, PCM, SPI
Features RoHS
Supply Voltage Other; 3.13V ~ 5.25V
View Details
2 suppliers
Controllers - ADM6996FAAT1-ND - DigiKey
Infineon Technologies AG
Specs
Technology Ethernet; Parallel
Device Type Line / Bus Controller
Supply Voltage Other; 2.8V ~ 3.465V
View Details
4 suppliers
 - 26LS32/BEA - Rochester Electronics
Specs
Technology RS422
Package Type DIP; CDIP; CDIP16
View Details
3 suppliers