Transceiver,Driver,R
Transceiver,Driver,R
Transceiver,Driver,R
Manufacturer: Exar Corporation
Win Source Part Number: 030619-SP3223ECY-L
Packaging: Tube/Rail
Type: Transceiver
Mounting: SMD (SMT)
Protocol: RS232
Number of Drivers/Receivers: 2/2
Duplex: Full
Receiver Hysteresis: 300mV
Data Rate: 235Kbps
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 20-TSSOP
Supply Voltage - Operating: 3 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited
IC TRANSCEIVER FULL 2/2 20TSSOP Product overview: SP3223ECY-L from MaxLinear is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SP3223ECY-L can be used for catalog matching and distributor lookup.
IC TRANSCEIVER FULL 2/2 20TSSOP
RS-232 Interface IC RS232 120 kbps temp 0C to 70C
| RS Components, Ltd. | RS Components, Ltd. | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 7695967 | 7695967P | 030619-SP3223ECY-L | 710-SP3223ECY-L | SP3223ECY-L | SP3223ECY-L |
| Product Name | Line Interface ICs | Line Interface ICs | Interface - Interface - Drivers, Receivers, Transceivers - SP3223ECY-L | Interface Transceiver IC | Drivers, Receivers, Transceivers | RS-232 Interface IC |
| Technology | RS232 | RS232 | RS232; RS232 | |||
| Device Type | Line / Bus Driver; Receiver; Transceiver; Line Transceiver | Line / Bus Driver; Receiver; Transceiver; Line Transceiver | Receiver; Transceiver | Transceiver | Transceiver; Transceiver | |
| Features | RoHS | RoHS | RoHS | RoHS | ||
| # of Tx | 2 # | |||||
| Package Type | SSOP; TSSOP; Tssop | SOP; SSOP; TSSOP; 20-TSSOP | Tube | 20-TSSOP (0.173", 4.40mm Width) | TSSOP-20 |