MaxLinear, Inc. Interface Transceiver IC SP3222EUEA-L

Description
IC TRANSCEIVER FULL 2/2 20SSOP Product overview: SP3222EUEA-L from MaxLinear is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SP3222EUEA-L can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC TRANSCEIVER FULL 2/2 20SSOP Product overview: SP3222EUEA-L from MaxLinear is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SP3222EUEA-L can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Interface Transceiver IC
710-SP3222EUEA-L
Interface Transceiver IC 710-SP3222EUEA-L
IC TRANSCEIVER FULL 2/2 20SSOP Product overview: SP3222EUEA-L from MaxLinear is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SP3222EUEA-L can be used for catalog matching and distributor lookup.

IC TRANSCEIVER FULL 2/2 20SSOP Product overview: SP3222EUEA-L from MaxLinear is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SP3222EUEA-L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Interface - Interface - Drivers, Receivers, Transceivers - SP3222EUEA-L - 1101256-SP3222EUEA-L - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - SP3222EUEA-L
1101256-SP3222EUEA-L
Interface - Interface - Drivers, Receivers, Transceivers - SP3222EUEA-L 1101256-SP3222EUEA-L
Manufacturer: Exar Corporation Win Source Part Number: 1101256-SP3222EUEA-L Packaging: Tube/Rail Type: Transceiver Mounting: SMD (SMT) Protocol: RS232 Number of Drivers/Receivers: 2/2 Duplex: Full Receiver Hysteresis: 300mV Data Rate: 1Mbps Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: 20-SSOP Supply Voltage - Operating: 3 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance

Manufacturer: Exar Corporation
Win Source Part Number: 1101256-SP3222EUEA-L
Packaging: Tube/Rail
Type: Transceiver
Mounting: SMD (SMT)
Protocol: RS232
Number of Drivers/Receivers: 2/2
Duplex: Full
Receiver Hysteresis: 300mV
Data Rate: 1Mbps
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C
Case / Package: 20-SSOP
Supply Voltage - Operating: 3 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category IC Interfaces IC Interfaces
Product Number 710-SP3222EUEA-L 1101256-SP3222EUEA-L
Product Name Interface Transceiver IC Interface - Interface - Drivers, Receivers, Transceivers - SP3222EUEA-L
Device Type Transceiver Receiver; Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

Telecom - SI3209-B-GM - Quarktwin Technology Ltd.
Skyworks Solutions, Inc.
Specs
Technology PCM
Features RoHS
Package Type 40-VFQFN Exposed Pad
View Details
Latched Source Driver, 5.5V, Dip-18; No. Of Digits Allegro Microsystems - 31K6673 - Newark, An Avnet Company
Specs
Supply Voltage Other; 3V
Operating Temperature -20 C (-4 F)
Pins 18 #
View Details
Interface module - 704-2004 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details
Buffers - 1222911 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Buffer; Buffer
Features RoHS
Package Type Sot-25
View Details