MaxLinear, Inc. Interface - Interface - Drivers, Receivers, Transceivers - SP312ACT-L SP312ACT-L

Description
Manufacturer: Exar Corporation Win Source Part Number: 1101232-SP312ACT-L Packaging: Tube/Rail Type: Transceiver Mounting: SMD (SMT) Protocol: RS232 Number of Drivers/Receivers: 2/2 Duplex: Full Receiver Hysteresis: 500mV Data Rate: 240kbps Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: 18-SOIC Supply Voltage - Operating: 4.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Exar Corporation Win Source Part Number: 1101232-SP312ACT-L Packaging: Tube/Rail Type: Transceiver Mounting: SMD (SMT) Protocol: RS232 Number of Drivers/Receivers: 2/2 Duplex: Full Receiver Hysteresis: 500mV Data Rate: 240kbps Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: 18-SOIC Supply Voltage - Operating: 4.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Drivers, Receivers, Transceivers - SP312ACT-L - 1101232-SP312ACT-L - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - SP312ACT-L
1101232-SP312ACT-L
Interface - Interface - Drivers, Receivers, Transceivers - SP312ACT-L 1101232-SP312ACT-L
Manufacturer: Exar Corporation Win Source Part Number: 1101232-SP312ACT-L Packaging: Tube/Rail Type: Transceiver Mounting: SMD (SMT) Protocol: RS232 Number of Drivers/Receivers: 2/2 Duplex: Full Receiver Hysteresis: 500mV Data Rate: 240kbps Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: 18-SOIC Supply Voltage - Operating: 4.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance

Manufacturer: Exar Corporation
Win Source Part Number: 1101232-SP312ACT-L
Packaging: Tube/Rail
Type: Transceiver
Mounting: SMD (SMT)
Protocol: RS232
Number of Drivers/Receivers: 2/2
Duplex: Full
Receiver Hysteresis: 500mV
Data Rate: 240kbps
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C
Case / Package: 18-SOIC
Supply Voltage - Operating: 4.5 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Interface Transceiver IC - 710-SP312ACT-L - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Interface Transceiver IC
710-SP312ACT-L
Interface Transceiver IC 710-SP312ACT-L
IC TRANSCEIVER FULL 2/2 18SOIC Product overview: SP312ACT-L from MaxLinear is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SP312ACT-L can be used for catalog matching and distributor lookup.

IC TRANSCEIVER FULL 2/2 18SOIC Product overview: SP312ACT-L from MaxLinear is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SP312ACT-L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Drivers, Receivers, Transceivers - SP312ACT-L - ODG (Origin Data Global)
Shenzhen, China
Drivers, Receivers, Transceivers
SP312ACT-L
Drivers, Receivers, Transceivers SP312ACT-L
IC TRANSCEIVER FULL 2/2 18SOIC

IC TRANSCEIVER FULL 2/2 18SOIC

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global)
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number 1101232-SP312ACT-L 710-SP312ACT-L SP312ACT-L
Product Name Interface - Interface - Drivers, Receivers, Transceivers - SP312ACT-L Interface Transceiver IC Drivers, Receivers, Transceivers
Device Type Receiver; Transceiver Transceiver Transceiver; Transceiver
Supply Voltage Other; 4.5 V ~ 5.5 V Other; 4.5V ~ 5.5V Other; 4.5V ~ 5.5V
Data Rate 240 kbps 240 kbps 240 kbps
Unlock Full Specs
to access all available technical data

Similar Products

Interface Transceiver IC - 565-ATS343LSPTN-T - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Package Type Tape & Reel (TR)
View Details
Human Machine Interface (HMI) - 762-4302/8000-002 - Quarktwin Technology Ltd.
Specs
Device Type Storage Interface
Features RoHS
Supply Voltage Other; 24VDC
View Details
Power Switch ICs - 1464824 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology USB
Features RoHS
Supply Voltage Other; 2.4 v
View Details
ISO15 Isolated 3.3-V Half-Duplex RS-485 Transceivers - ISO15DWR - Texas Instruments
Specs
Technology RS485
Device Type Transceiver
Features RoHS
View Details
3 suppliers