MaxLinear, Inc. Industrial 3.3V SOIC Interface Transceiver IC SP3077EEN-L

Description
Line Transceiver, 3.3V, 1 Func, 8-Pin SOIC, Industrial Product overview: SP3077EEN-L from MaxLinear is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Industrial, 3.3V, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Industrial, 3.3V, SOIC, Interface Transceiver IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SP3077EEN-L can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Line Transceiver, 3.3V, 1 Func, 8-Pin SOIC, Industrial Product overview: SP3077EEN-L from MaxLinear is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Industrial, 3.3V, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Industrial, 3.3V, SOIC, Interface Transceiver IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SP3077EEN-L can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Industrial 3.3V SOIC Interface Transceiver IC
710-SP3077EEN-L
Industrial 3.3V SOIC Interface Transceiver IC 710-SP3077EEN-L
Line Transceiver, 3.3V, 1 Func, 8-Pin SOIC, Industrial Product overview: SP3077EEN-L from MaxLinear is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Industrial, 3.3V, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Industrial, 3.3V, SOIC, Interface Transceiver IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SP3077EEN-L can be used for catalog matching and distributor lookup.

Line Transceiver, 3.3V, 1 Func, 8-Pin SOIC, Industrial Product overview: SP3077EEN-L from MaxLinear is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Industrial, 3.3V, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Industrial, 3.3V, SOIC, Interface Transceiver IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SP3077EEN-L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Drivers, Receivers, Transceivers - SP3077EEN-L - ODG (Origin Data Global)
Shenzhen, China
Drivers, Receivers, Transceivers
SP3077EEN-L
Drivers, Receivers, Transceivers SP3077EEN-L
IC TRANSCEIVER FULL 1/1 8SOIC

IC TRANSCEIVER FULL 1/1 8SOIC

Supplier's Site Datasheet
RS-422/RS-485 Interface IC - SP3077EEN-L - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RS-422/RS-485 Interface IC
SP3077EEN-L
RS-422/RS-485 Interface IC SP3077EEN-L
RS-422/RS-485 Interface IC RS485/RS422 Driver/ Receiver Transceiver

RS-422/RS-485 Interface IC RS485/RS422 Driver/ Receiver Transceiver

Buy Now Datasheet
Transceiver Rs-485 3V, Smd, 3077; Device Type Max Linear - 98K0816 - Newark, An Avnet Company
Chicago, IL, United States
Transceiver Rs-485 3V, Smd, 3077; Device Type Max Linear
98K0816
Transceiver Rs-485 3V, Smd, 3077; Device Type Max Linear 98K0816
TRANSCEIVER RS-485 3V, SMD, 3077; Device Type:RS422 / RS485 Transceiver; IC Interface Type:RS422, RS485; No. of Drivers:1Drivers; No. of Receivers:1Receivers ; Supply Voltage Min:3V; Supply Voltage Max:3.6V; Driver Case Style:SOIC; RoHS Compliant: Yes

TRANSCEIVER RS-485 3V, SMD, 3077; Device Type:RS422 / RS485 Transceiver; IC Interface Type:RS422, RS485; No. of Drivers:1Drivers; No. of Receivers:1Receivers; Supply Voltage Min:3V; Supply Voltage Max:3.6V; Driver Case Style:SOIC; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 710-SP3077EEN-L SP3077EEN-L SP3077EEN-L 98K0816
Product Name Industrial 3.3V SOIC Interface Transceiver IC Drivers, Receivers, Transceivers RS-422/RS-485 Interface IC Transceiver Rs-485 3V, Smd, 3077; Device Type Max Linear
Device Type Transceiver Transceiver; Transceiver
Operating Temperature -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Technology RS422; RS485; RS422, RS485
Supply Voltage Other; 3.3V 3.3V Other; 3V
Data Rate 16000 kbps 16000 to ? kbps
Unlock Full Specs
to access all available technical data

Similar Products

Human Machine Interface (HMI) - 762-6201/8000-001 - Quarktwin Technology Ltd.
Specs
Device Type Storage Interface
Features RoHS
Supply Voltage Other; 24VDC
View Details
Line Interface ICs - 1907075P - RS Components, Ltd.
Specs
Technology RS232
Device Type Line / Bus Driver; Transceiver; Line Driver, Driver, Converter
Features RoHS
View Details
GD75323 Multiple RS-232 Drivers And Receivers - GD75323DW - Texas Instruments
Specs
Technology RS232
Device Type Receiver
Features RoHS
View Details
5 suppliers