IC TRANSCEIVER FULL 2/2 20SOIC Product overview: SP233AET-L from MaxLinear is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SP233AET-L can be used for catalog matching and distributor lookup.
Manufacturer: Exar Corporation
Win Source Part Number: 135596-SP233AET-L
Packaging: Tube/Rail
Type: Transceiver
Mounting: SMD (SMT)
Protocol: RS232
Number of Drivers/Receivers: 2/2
Duplex: Full
Receiver Hysteresis: 500mV
Data Rate: 240kbps
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 20-SOIC
Supply Voltage - Operating: 4.5 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited
IC TRANSCEIVER FULL 2/2 20SOIC
RS-232 Interface IC RS232 no externl cap temp -40C to 85C
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 710-SP233AET-L | 135596-SP233AET-L | SP233AET-L | SP233AET-L |
| Product Name | Interface Transceiver IC | Interface - Interface - Drivers, Receivers, Transceivers - SP233AET-L | Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers | RS-232 Interface IC |
| Device Type | Transceiver | Receiver; Transceiver | Receiver; Sensor Interface | |
| Features | RoHS | RoHS | ||
| Supply Voltage | Other; 4.5V ~ 5.5V | Other; 4.5 V ~ 5.5 V | Other | 5V |
| Data Rate | 240 kbps | 240 kbps |