IC TRANSCEIVER FULL 2/2 16SOIC Product overview: SP232EET-L/TR from MaxLinear is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SP232EET-L/TR can be used for catalog matching and distributor lookup.
RS-232 Interface IC +/-15KV 5V SNGL SUPP RS-232 -40-85C
IC TRANSCEIVER FULL 2/2 16SOIC
240Kbps transceiver 2/2 SOIC-16-300mil RS232 ICs ROHS
| ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | LCSC Electronics Technology (HK) Limited | |
|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 710-SP232EET-L/TR | SP232EET-L/TR | SP232EET-L/TR | SP232EET-L/TR |
| Product Name | Interface Transceiver IC | RS-232 Interface IC | Drivers, Receivers, Transceivers | Communication Interface Chip/UART/485/232 >> RS232 ICs |
| Device Type | Transceiver | Transceiver; Transceiver | Terminators; UART | |
| Features | RoHS | RoHS | RoHS | |
| Supply Voltage | Other; 4.5V ~ 5.5V | Other; 4.5V ~ 5.5V | Other; 4.5V~5.5V | |
| Data Rate | 240 kbps | 240 kbps | 240 kbps | |
| Pd | 375 milliwatts |