MaxLinear, Inc. Interface - Drivers, Receivers, Transceivers SP232ECN-L/TR

Description
IC TRANSCEIVER FULL 2/2 16SOIC
Description
IC TRANSCEIVER FULL 2/2 16SOIC
Datasheet
Datasheet Summary
Powered by GS/AI

The SP232ECN-L/TR is a line driver and receiver that complies with RS-232 and V.28 serial protocols. It operates from a single +5V power supply and supports a data rate of 120kbps under load. This device is pin-to-pin compatible with industry-standard devices, including MaxLinear's SP232A. It features improved ESD protection of over ±15kV for the Human Body Model, making it suitable for rugged commercial applications. The SP232ECN-L/TR requires four external 0.1µF ceramic capacitors for operation and is available in lead-free packaging. It is designed for both commercial and industrial temperature ranges, ensuring versatility in various environments.

Datasheet Summary
Powered by GS/AI

The SP232ECN-L/TR is a line driver and receiver that complies with RS-232 and V.28 serial protocols. It operates from a single +5V power supply and supports a data rate of 120kbps under load. This device is pin-to-pin compatible with industry-standard devices, including MaxLinear's SP232A. It features improved ESD protection of over ±15kV for the Human Body Model, making it suitable for rugged commercial applications. The SP232ECN-L/TR requires four external 0.1µF ceramic capacitors for operation and is available in lead-free packaging. It is designed for both commercial and industrial temperature ranges, ensuring versatility in various environments.

Suppliers

Company
Product
Description
Supplier Links
Interface - Drivers, Receivers, Transceivers - SP232ECN-L/TR - Lingto Electronic Limited
Shenzhen, China
Interface - Drivers, Receivers, Transceivers
SP232ECN-L/TR
Interface - Drivers, Receivers, Transceivers SP232ECN-L/TR
IC TRANSCEIVER FULL 2/2 16SOIC

IC TRANSCEIVER FULL 2/2 16SOIC

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited
Product Category Network and Communication Chips
Product Number SP232ECN-L/TR
Product Name Interface - Drivers, Receivers, Transceivers
Device Type Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

Butler Matrix KBM9020060 - KBM9020060 - KRYTAR, Inc.
Specs
Device Type Beamformers
Operating Frequency 2000 to 6000 MHz
View Details
RF Transceiver ICs - 2312-DW3210SB-ND - DigiKey
Specs
Device Type Transceiver
View Details
Radio module eXtra Long Range (XLR) - AS-XBEE-XLR - ArduSimple
Specs
Device Type Receiver
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
GPS Antennas - 2097275 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology GPS
Features RoHS
View Details