Manufacturer: Exar Corporation
Win Source Part Number: 065793-SP232AEP-L
Packaging: Tube/Rail
Type: Transceiver
Mounting: Through Hole
Protocol: RS232
Number of Drivers/Receivers: 2/2
Duplex: Full
Receiver Hysteresis: 500mV
Data Rate: 240kbps
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 16-PDIP
Supply Voltage - Operating: 4.5 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Balance
Application Field: Used in Automotive, Defence, Military & Aerospace, Portable Devices, Medical, Consumer Electronics, Communications & Networking, Sensing & Instrumentation
IC TRANSCEIVER FULL 2/2 16DIP Product overview: SP232AEP-L from MaxLinear is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SP232AEP-L can be used for catalog matching and distributor lookup.
IC TRANSCEIVER FULL 2/2 16DIP
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 065793-SP232AEP-L | 710-SP232AEP-L | SP232AEP-L |
| Product Name | Interface - Interface - Drivers, Receivers, Transceivers - SP232AEP-L | Interface Transceiver IC | Drivers, Receivers, Transceivers |
| Device Type | Receiver; Transceiver | Transceiver | Transceiver; Transceiver |
| Supply Voltage | Other; 4.5 V ~ 5.5 V | Other; 4.5V ~ 5.5V | Other; 4.5V ~ 5.5V |
| Data Rate | 240 kbps | 240 kbps | 240 kbps |