Transceiver RS-232 2T/2R 5V 2kV SOIC16
Transceiver RS-232 2T/2R 5V 2kV SOIC16
Line Transceiver, 2 Func, 2 Driver, 2 Rcvr, BICMOS, PDSO16, LEAD FREE, MS-012AC, SOIC-16 Product overview: SP232AEN-L from MaxLinear is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, SOIC, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SP232AEN-L can be used for catalog matching and distributor lookup.
RS-232 Interface IC RS232 ESD 2KV temp -40C to 85C
IC TRANSCEIVER FULL 2/2 16SOIC
| RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 1704417 | 710-SP232AEN-L | SP232AEN-L | SP232AEN-L |
| Product Name | Line Interface ICs | SOIC Interface Transceiver IC | RS-232 Interface IC | Drivers, Receivers, Transceivers |
| Technology | RS232 | RS232; RS232 | ||
| Device Type | Transceiver; Line Transceiver | Transceiver | Transceiver; Transceiver | |
| Features | RoHS | RoHS | ||
| # of Tx | 2 # | |||
| Package Type | SOIC; Soic | SOIC-16 Narrow | SOIC; 16-SOIC (0.154", 3.90mm Width) |