Transceiver RS-232 2T/2R 5V 2kV SOIC16
Transceiver RS-232 2T/2R 5V 2kV SOIC16
Dual RS-232 Transceiver, 2 Tx/2 Rx, 240Kbps, 5V, SOIC N Product overview: SP232ACN-L from MaxLinear is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 5V, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Dual, 5V, SOIC, Interface Transceiver IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SP232ACN-L can be used for catalog matching and distributor lookup.
240Kbps transceiver 2/2 SOIC-16 RS232 ICs ROHS
RS-232 Interface IC RS232 ESD 2KV temp 0C to 70C
IC TRANSCEIVER FULL 2/2 16SOIC
| RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | LCSC Electronics Technology (HK) Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 9134098 | 710-SP232ACN-L | SP232ACN-L | SP232ACN-L | SP232ACN-L |
| Product Name | Line Interface ICs | Dual 5V SOIC Interface Transceiver IC | Communication Interface Chip/UART/485/232 >> RS232 ICs | RS-232 Interface IC | Drivers, Receivers, Transceivers |
| Technology | RS232 | RS232 | RS232; RS232 | ||
| Device Type | Transceiver; Line Transceiver | Transceiver | Terminators; UART | Transceiver; Transceiver | |
| Features | RoHS | RoHS | RoHS | ||
| # of Tx | 2 # | ||||
| Package Type | SOIC; Soic | SOIC N | SOIC | SOIC-16 Narrow | SOIC; 16-SOIC (0.154", 3.90mm Width) |