MaxLinear, Inc. +5V Interface Transceiver IC SP230AET

Description
+5V Powered Multi-Channel RS-232 Drivers/Receivers Product overview: SP230AET from Sipex is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include +5V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, +5V, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SP230AET can be used for catalog matching and distributor lookup.
Request a Quote
Description
+5V Powered Multi-Channel RS-232 Drivers/Receivers Product overview: SP230AET from Sipex is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include +5V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, +5V, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SP230AET can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
+5V Interface Transceiver IC - 710-SP230AET - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
+5V Interface Transceiver IC
710-SP230AET
+5V Interface Transceiver IC 710-SP230AET
+5V Powered Multi-Channel RS-232 Drivers/Receivers Product overview: SP230AET from Sipex is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include +5V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, +5V, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SP230AET can be used for catalog matching and distributor lookup.

+5V Powered Multi-Channel RS-232 Drivers/Receivers Product overview: SP230AET from Sipex is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include +5V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, +5V, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SP230AET can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category IC Interfaces
Product Number 710-SP230AET
Product Name +5V Interface Transceiver IC
Device Type Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

RF and mmW Front End Module - SE2431L-R - Richardson RFPD
Specs
Device Type Front End
Supply Voltage 3.6V; Other; 3.6
Package Type QFNL; QFN
View Details
3 suppliers
Human Machine Interface (HMI) - 762-4201/8000-001 - Quarktwin Technology Ltd.
Specs
Device Type Storage Interface
Features RoHS
Supply Voltage Other; 24VDC
View Details
Power Switch ICs - 276987 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features RoHS
Package Type DFN (PL)1010-4B
Pins 4 #
View Details