Manufacturer: Exar Corporation
Win Source Part Number: 030580-SP211EEA-L/TR
Packaging: Reel - TR
Type: Transceiver
Mounting: SMD (SMT)
Protocol: RS232
Number of Drivers/Receivers: 4/5
Duplex: Full
Receiver Hysteresis: 500mV
Data Rate: 230kbps
Family Name: SP211E
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 28-SSOP
Supply Voltage - Operating: 4.5 V to 5.5 V
Alternative Parts (Cross-Reference): ADM241LARS; ADM241LARS-REEL; ADM241LJRS; ADM241LARSZ-REEL;
Introduction Date: January 27, 2006
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2027
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance
Line Transceiver, 4 Func, 4 Driver, 5 Rcvr, CMOS, PDSO28, LEAD FREE, PLASTIC, SSOP-28 Product overview: SP211EEA-L/TR from MaxLinear is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, SSOP, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SP211EEA-L/TR can be used for catalog matching and distributor lookup.
IC TRANSCEIVER FULL 4/4 28SSOP
RS-232 Interface IC 5V 4-DRVR/5-RCVR RS-232 -40-85C
RS232 TRANSCEIVER, 120KBPS, SSOP-28; Device Type:RS232 Transceiver; IC Interface Type:RS232; No. of Drivers:4Drivers; No. of Receivers:5Receivers
230Kbps transceiver 4/5 SSOP-28-208mil RS232 ICs ROHS
IC TRANSCEIVER FULL 4/5 28SSOP
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | LCSC Electronics Technology (HK) Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 030580-SP211EEA-L/TR | 710-SP211EEA-L/TR | SP211EEA-L/TR | SP211EEA-L/TR | 78AC4737 | SP211EEA-L/TR | SP211EEA-L/TR |
| Product Name | Interface - Interface - Drivers, Receivers, Transceivers - SP211EEA-L/TR | SSOP Interface Transceiver IC | Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers | RS-232 Interface IC | Rs232 Transceiver, 120Kbps, Ssop-28; Device Type Max Linear | Communication Interface Chip/UART/485/232 >> RS232 ICs | Drivers, Receivers, Transceivers |
| Device Type | Receiver; Transceiver | Transceiver | Receiver; Sensor Interface | Terminators; UART | Transceiver; Transceiver | ||
| Supply Voltage | Other; 4.5 V ~ 5.5 V | Other | 5V | Other; 4.5V | Other; 4.5V~5.5V | Other; 4.5V ~ 5.5V | |
| Data Rate | 230 kbps | 230 kbps | 230 kbps | ||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Package Type | SOP; SSOP; 28-SSOP | SSOP | SSOP-28 | SSOP | SSOP; 28-SSOP (0.209", 5.30mm Width) |